Da - Lite Screen Company LLC
The Tensioned Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling tiles. It is designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. The patented in-the-roller motor mounting system assures quiet operation.
Da - Lite Screen Company LLC
The Model C with Controlled Screen Return (CSR) is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case.
The Model C with Controlled Screen Return (CSR) Projection Screen is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.
Da - Lite Screen Company LLC
The Tensioned Cosmopolitan Electrol offers an extra flat surface for optimum image quality when using data graphics.
This tensioned screen offers an extra flat surface for optimum image quality when using data graphics. It is equally ideal for applications where a recessed installation is not desired or feasible. A specially designed motor is mounted inside the 3-inch diameter roller and features a patented noise silencer for quiet operation. With an attractive black textured case, this unit blends with any décor and is easy to install.
Da - Lite Screen Company LLC
Designed with the installer in mind.
The Advantage Manual with CSR was designed with the installer in mind. From the convenience of installing the case and fabric/roller assemblies at separate times, to the floating mounting method designed into the case, this screen fits your installation needs. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The patented CSR (Controlled Screen Return) System ensures a quiet controlled return of the screen into the case.
Da - Lite Screen Company LLC
Designed with the installer in mind
The Tensioned Advantage Electrol was designed with the installer in mind. This screen offers the convenience of installing the case and fabric/roller assemblies at separate times. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The screen is tensioned to provide an extra flat surface for optimum image quality when using video or data projection.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The surface mounts to the back of a black powder coated frame that provides a masking border. The frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Da-Snap is suitable for mounting on the wall or into a wall opening for commercial and residential applications. Front or rear projection fabrics are easily attached to the frame with snaps. The surface mounts to the back of the black powder coated frame, which provides a masking border. The Da-Snap frame is available with Pro-Trim for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Wide Format |
| Product Name | Video Format Ceiling Tab Tensioned Recessed Electric Projection Screen. |