Da - Lite Screen Company LLC
The Scenic Roller is our largest electrically operated projection screen.
The Scenic Roller is Da - Lite's largest capacity screen. Available in sizes from 10'6" x 14" to 30' x 30' with Matte White fabric, the Scenic Roller is the first choice for auditoriums and stage environments. The massive 7" roller ensures that the screen fabric hangs flat and the rigid clamps guarantee the roller will not bow. Available in both a motorized and manual version, the Scenic Roller provides the large screen solution to ensure the least favored viewer enjoys the presentation.
Ideal for large screen applications in stage or auditorium settings.
Manually operated roll-up screen in sizes up to 30' High x 30' Wide.
Integrated turnbuckle assures proper fabric hang on wide screens.
Fabric is mildew resistant and washable.
Da - Lite Screen Company LLC
The Scenic Roller is our largest electrically operated projection screen.
The Scenic Roller is Da - Lite's largest capacity screen. Available in sizes from 10'6" x 14" to 30' x 30' with Matte White fabric, the Scenic Roller is the first choice for auditoriums and stage environments. The massive 7" roller ensures that the screen fabric hangs flat and the rigid clamps guarantee the roller will not bow. Available in both a motorized and manual version, the Scenic Roller provides the large screen solution to ensure the least favored viewer enjoys the presentation.
- Ideal for large screen applications in stage or auditorium settings.
- Manually operated roll-up screen in sizes up to 30' High x 30' Wide.
- Integrated turnbuckle assures proper fabric hang on wide screens.
- Fabric is mildew resistant and washable.