Visual Sound, Inc. 4:3 TV Shape Video View Projection Screen 50V843M

Description
Bretford Manufacturing, Inc., 115" Diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Features a seamless fabric. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 96"H x 87"W, viewing size = 92"W x 69"H
Description
Bretford Manufacturing, Inc., 115" Diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Features a seamless fabric. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 96"H x 87"W, viewing size = 92"W x 69"H

Suppliers

Company
Product
Description
Supplier Links
4:3 TV Shape Video View Projection Screen - 50V843M - Visual Sound, Inc.
Broomall, PA, USA
4:3 TV Shape Video View Projection Screen
50V843M
4:3 TV Shape Video View Projection Screen 50V843M
Bretford Manufacturing, Inc., 115" Diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Features a seamless fabric. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 96"H x 87"W, viewing size = 92"W x 69"H

Bretford Manufacturing, Inc., 115" Diagonal

Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums.
Fabric Viewing Size listed below in the Height and Width dimensions

  • Projection surface is matte white with a fiberglass backing.
  • The square shaped steel case is painted white.
  • The case is 20-gauge steel and the slat is 22-gauge steel.
  • End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen.
  • The screen has a roller-locking device to prevent the fabric from being pulled off the roller.
  • Shatterproof plastic slat tips are used to cover the ends of the slat.
  • Features a seamless fabric.
  • Black borders are included on the left and right side of the screen surface to provide added picture contrast.
  • All screens come with a pull rope for easy operation.
  • "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case.
  • Fabric size = 96"H x 87"W, viewing size = 92"W x 69"H
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 50V843M
Product Name 4:3 TV Shape Video View Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products