Draper, Inc.
The Baronet electric projection screen is easy to install and easy on the wallet. Quiet, trouble-free operation. Universal mounting brackets and 10' power cord with inline switch for easy installation anywhere. Available in AV, NTSC/PAL, HDTV, and WideScreen format. Steel case has a scratch-resistant white polyester finish with matching endcaps.
Now available in 16:10 and 15:9 laptop presentation formats
Low cost electric screen.
Screen with 3m power cord and in-line switch. 110V or 220V motor available.
Depending on surface, available in sizes through 244cm x 244cm or 96" x 96"
Custom sizes available.
These projection screens warranted for one year against defects in materials and workmanship.
Draper, Inc.
The Baronet electric projection screen is easy to install and easy on the wallet. Quiet, trouble-free operation. Universal mounting brackets and 10' power cord with inline switch for easy installation anywhere. Available in AV, NTSC/PAL, HDTV, and WideScreen format. Steel case has a scratch-resistant white polyester finish with matching endcaps.
- Now available in 16:10 and 15:9 laptop presentation formats
- Low cost electric screen.
- Screen with 3m power cord and in-line switch. 110V or 220V motor available.
- Depending on surface, available in sizes through 244cm x 244cm or 96" x 96"
- Custom sizes available.
- These projection screens warranted for one year against defects in materials and workmanship.