Da - Lite Screen Company LLC
In-the-ceiling screen with automatically operated door to conceal screen when not in use.
Great for high usage applications.
Install in-the-ceiling with cam operated door to conceal screen between uses
Doors may be finished to match ceiling
Options:
Black "Extra Drop" to lower picture area more than normal. Maximum total drop 20' including picture area.
White "Extra Drop" to lower picture area more than normal. Maximum total drop 20' including picture area.
Single Motor Low Voltage Control, 3 Button with 1 Switch
Radio Frequency Wireless Remote Control for LVC System
Infrared Wireless Remote Control for LVC System
Locking Switch Coverplate for 120 V or 3 Button LVC Switch.
Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
No borders (black masking borders standard).
220 Volt (50 Hz) Motor.
Video Projector Interface, external.
SCB-100 - RS-232 Serial Control Board
NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
White box (black standard).
White doors (brushed aluminum standard).
Da - Lite Screen Company LLC
In-the-ceiling screen with automatically operated door to conceal screen when not in use.
Great for high usage applications.
- Install in-the-ceiling with cam operated door to conceal screen between uses
- Doors may be finished to match ceiling
- Options:
- Black "Extra Drop" to lower picture area more than normal. Maximum total drop 20' including picture area.
- White "Extra Drop" to lower picture area more than normal. Maximum total drop 20' including picture area.
- Single Motor Low Voltage Control, 3 Button with 1 Switch
- Radio Frequency Wireless Remote Control for LVC System
- Infrared Wireless Remote Control for LVC System
- Locking Switch Coverplate for 120 V or 3 Button LVC Switch.
- Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
- No borders (black masking borders standard).
- 220 Volt (50 Hz) Motor.
- Video Projector Interface, external.
- SCB-100 - RS-232 Serial Control Board
- NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
- White box (black standard).
- White doors (brushed aluminum standard).