Da - Lite Screen Company LLC
The Tensioned Horizon Electrol not only allows 4-position masking with the touch of a button, it also offers a tensioned extra flat surface for optimum image quality when using video or data projection. The screen can be masked from a HDTV to a Letterbox or Cinemascope format. The patented in-the-roller motor mounting system allows for a quiet operation.
Tab guide system maintains even lateral tension to hold surface flat while custom slat bar with added wieght maintains vertical tension
Unique "step-back" masking design eliminates shadow
Displays four masking positions with the touch of a button: NTSC 1.33, HDTV 1.78, Letterbox 1.85 and Cinemascope 2.35
Dry contacts are provided on the electronic controller so you can adjust the screen to the factory presets from a properly equipped projector or master control
Careful engineering ensures the masking remains flush against the surface of the screen, preventing distracting shadows around the image
Equipped with a six-button wall switch, you can automatically open and close the screen, halt operation and position the screen into any of the four aspect ratios
Two motors mounted inside two rollers are quick reversal type, oiled for life, with automatic thermal overload cutout, integral gears, capacitor, embedded microprocessor control and an electric brake to prevent coasting
Preset but adjustable limit switches automatically stop the picture surfaces in the up, down and three intermediate positions
Black masking borders standard
Highly flexible unsupported vinyl Da-Mat fabric may be folded or rolled
Screen surface can be cleaned
Surface is flame retardant and mildew resistant
Da - Lite Screen Company LLC
The Tensioned Horizon Electrol not only allows 4-position masking with the touch of a button, it also offers a tensioned extra flat surface for optimum image quality when using video or data projection. The screen can be masked from a HDTV to a Letterbox or Cinemascope format. The patented in-the-roller motor mounting system allows for a quiet operation.
- Tab guide system maintains even lateral tension to hold surface flat while custom slat bar with added wieght maintains vertical tension
- Unique "step-back" masking design eliminates shadow
- Displays four masking positions with the touch of a button: NTSC 1.33, HDTV 1.78, Letterbox 1.85 and Cinemascope 2.35
- Dry contacts are provided on the electronic controller so you can adjust the screen to the factory presets from a properly equipped projector or master control
- Careful engineering ensures the masking remains flush against the surface of the screen, preventing distracting shadows around the image
- Equipped with a six-button wall switch, you can automatically open and close the screen, halt operation and position the screen into any of the four aspect ratios
- Two motors mounted inside two rollers are quick reversal type, oiled for life, with automatic thermal overload cutout, integral gears, capacitor, embedded microprocessor control and an electric brake to prevent coasting
- Preset but adjustable limit switches automatically stop the picture surfaces in the up, down and three intermediate positions
- Black masking borders standard
- Highly flexible unsupported vinyl Da-Mat fabric may be folded or rolled
- Screen surface can be cleaned
- Surface is flame retardant and mildew resistant