Vutec Corporation - Lectric III-C Motorized Tab-Tensioned Screen for Wall or Ceiling for Large Venues
The Lectric III-C is a tab-tensioned electric screen designed to address today's larger projection venues. Sizes start at 159" D (16:9) through 240" D (4:3). The Lectric III-C features an all aluminum housing and interfaces with low voltage relays, IR, RF and RS-232 controls. CLICK TO VIEW LECTRIC III-C
Surface mount for wall or ceiling
Extruded heavy duty aluminum housing with choice of black or white finish
Vutec EMS (EZ-Mounting System)
Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Sizes to 250" D in 4:3, 230" D in 16:9
Quiet motor-in-roller design
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Custom sizes and formats available
Available in 16:10 and 2.40:1 formats
Vutec Corporation - Lectric III-C Motorized Tab-Tensioned Screen for Wall or Ceiling for Large Venues
The Lectric III-C is a tab-tensioned electric screen designed to address today's larger projection venues.
Sizes start at 159" D (16:9) through 240" D (4:3).
The Lectric III-C features an all aluminum housing and interfaces with low voltage relays, IR, RF and RS-232 controls.
CLICK TO VIEW LECTRIC III-C
- Surface mount for wall or ceiling
- Extruded heavy duty aluminum housing with choice of black or white finish
- Vutec EMS (EZ-Mounting System)
- Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Sizes to 250" D in 4:3, 230" D in 16:9
- Quiet motor-in-roller design
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Custom sizes and formats available
- Available in 16:10 and 2.40:1 formats