Vutec Corporation - Lectric I RF Plug and View Motorized Screen for Wall or Ceiling
The Lectric I RF is a unique plug-and-view screen designed for either wall or ceiling-mounting. Operated by RF remote control for optimal convenience, the Lectric I RF is available in 4:3, 16:9, 2.35:1 and A/V formats available in five self-supported screen materials and offers an optional battery operated wall switch for additional room control. CLICK TO VIEW LECTRIC I-RF
"Plug and View" - no additional wiring required
Surface mount for wall or ceiling
Vutec EMS (EZ-Mounting System) included
Heavy duty aluminum housing with choice of black or white finishes
Quiet motor-in-roller design
Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Standard 12" black leader
6 ft. cord length
Designed for supported fabrics
Includes handheld RF remote control
Proprietary RF does not interface with external control systems
Custom sizes and formats available
Optional black liner for SoundScreen available
Available in 16:10 and 2.40:1 formats
Vutec Corporation - Lectric I RF Plug and View Motorized Screen for Wall or Ceiling
The Lectric I RF is a unique plug-and-view screen designed for either wall or ceiling-mounting. Operated by RF remote control for optimal convenience, the Lectric I RF is available in 4:3, 16:9, 2.35:1 and A/V formats available in five self-supported screen materials and offers an optional battery operated wall switch for additional room control.
CLICK TO VIEW LECTRIC I-RF
- "Plug and View" - no additional wiring required
- Surface mount for wall or ceiling
- Vutec EMS (EZ-Mounting System) included
- Heavy duty aluminum housing with choice of black or white finishes
- Quiet motor-in-roller design
- Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Standard 12" black leader
- 6 ft. cord length
- Designed for supported fabrics
- Includes handheld RF remote control
- Proprietary RF does not interface with external control systems
- Custom sizes and formats available
- Optional black liner for SoundScreen available
- Available in 16:10 and 2.40:1 formats