Da - Lite Screen Company LLC
Large venue motorized screen. Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. Patented in-the-roller motor mounting system for quiet operation. Handsome finished white aluminum case provides a clean look and allows easy installation of ceiling tiles. Standard with a Decora style three position wall switch. UL Plenum Rated case. Matte White fabric up to and including 16' high will be seamless.
Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
Handsome white powder coated case provides a clean look and allows easy installation of ceiling tiles.
Available Viewing Surfaces(all fabrics are GREENGUARD® and GREENGUARD® Children and Schools Certified):
Matte White
Options:
Single Motor Low Voltage Control (LVC) - external.
Single Motor Low Voltage Control (LVC) - built-in.
Wireless Remote Control for LVC.
Radio Frequency Remote.
Radio Frequency Range Extender available
Infrared Remote.
Key Locking Cover Plate for 120V or LVC Switch.
Key Operated Switch for 120V only (NOTE: Cannot be used with LVC).
220 Volt (50 Hz) Motor.
Video Projector Interface Control - external.
SCB-100 RS-232 Serial Control Board - built in.
NET-100 Ethernet-Serial Adapter
SCB-100 RS-232 Serial Control Board - external.
NET-100 Ethernet-Serial Adapter
Da - Lite Screen Company LLC
Large venue motorized screen.
Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
Patented in-the-roller motor mounting system for quiet operation.
Handsome finished white aluminum case provides a clean look and allows easy installation of ceiling tiles.
Standard with a Decora style three position wall switch.
UL Plenum Rated case.
Matte White fabric up to and including 16' high will be seamless.
- Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
- Handsome white powder coated case provides a clean look and allows easy installation of ceiling tiles.
- Available Viewing Surfaces(all fabrics are GREENGUARD® and GREENGUARD® Children and Schools Certified):
- Matte White
- Options:
- Single Motor Low Voltage Control (LVC) - external.
- Single Motor Low Voltage Control (LVC) - built-in.
- Wireless Remote Control for LVC.
- Radio Frequency Remote.
- Radio Frequency Range Extender available
- Infrared Remote.
- Key Locking Cover Plate for 120V or LVC Switch.
- Key Operated Switch for 120V only (NOTE: Cannot be used with LVC).
- 220 Volt (50 Hz) Motor.
- Video Projector Interface Control - external.
- SCB-100 RS-232 Serial Control Board - built in.
- NET-100 Ethernet-Serial Adapter
- SCB-100 RS-232 Serial Control Board - external.
- NET-100 Ethernet-Serial Adapter