Visual Sound, Inc. HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen. HDTV Format

Description
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Now available in larger sizes. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.
Description
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Now available in larger sizes. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Suppliers

Company
Product
Description
Supplier Links
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen. - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen.
HDTV Format
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen. HDTV Format
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Now available in larger sizes. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

This tensioned heavy-duty concealed-in-the-ceiling screen offers an extra flat surface for optimum image quality for video or data projection. Now available in larger sizes.

  • Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings.
  • Black masking borders standard.
  • 3 position control switch with cover plate.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen
HDTV Format
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen HDTV Format
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Automatic doors, which can be finished to match all types of ceilings, conceal the screen in the ceiling when not in use. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings. Case is made of wood with double top for extra rigidity and sound deadening and finished with a primer coat. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

This tensioned heavy-duty concealed-in-the-ceiling screen offers an extra flat surface for optimum image quality for video or data projection. Automatic doors, which can be finished to match all types of ceilings, conceal the screen in the ceiling when not in use.

  • Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral interlocking gears and stop action to be positive to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings.
  • Case is made of wood with double top for extra rigidity and sound deadening and finished with a primer coat.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • 3 position control switch with cover plate.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen
HDTV Format
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The fabric is attached to the frame with snaps and the visible face of the frame can be covered with a real wood veneer for a warm, elegant look. Veneers are available in seven standard finishes; Light Oak, Medium Oak, Natural Walnut, Heritage Walnut, Mahogany, Cherry or Honey Maple. Your Custom finish can also be matched.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications

The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The fabric is attached to the frame with snaps and the visible face of the frame can be covered with a real wood veneer for a warm, elegant look. Veneers are available in seven standard finishes; Light Oak, Medium Oak, Natural Walnut, Heritage Walnut, Mahogany, Cherry or Honey Maple. Your Custom finish can also be matched.

Supplier's Site
HDTV Format Tensioned Manual Wall or Ceiling Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tensioned Manual Wall or Ceiling Front Projection Screen
HDTV Format
HDTV Format Tensioned Manual Wall or Ceiling Front Projection Screen HDTV Format
Da - Lite Screen Company LLC Manually operated front projection screen incorporating tensioning arm which provides a remarkably flat viewing surface. Suitable for offices, training and meeting rooms, the Deluxe Model B® with its built-in tensioning arm locks in place when screen is extended providing a flat, tensioned viewing surface. Screen surface may be angled with included 20 inch pull cord to eliminate keystoning when screen is mounted with extension wall brackets (optional) or suspended from the ceiling. Camlok® roller system prevents the screen fabric from being accidentally pulled from the roller. Black masking borders are standard. 22 gauge octagon embossed steel case, 2.75 inches in diameter, with baked enamel finish. Extension wall brackets (optional) are required for wall mounting or mounting screen across a corner.

Da - Lite Screen Company LLC

Manually operated front projection screen incorporating tensioning arm which provides a remarkably flat viewing surface.

Suitable for offices, training and meeting rooms, the Deluxe Model B® with its built-in tensioning arm locks in place when screen is extended providing a flat, tensioned viewing surface.

  • Screen surface may be angled with included 20 inch pull cord to eliminate keystoning when screen is mounted with extension wall brackets (optional) or suspended from the ceiling.
  • Camlok® roller system prevents the screen fabric from being accidentally pulled from the roller.
  • Black masking borders are standard.
  • 22 gauge octagon embossed steel case, 2.75 inches in diameter, with baked enamel finish.
  • Extension wall brackets (optional) are required for wall mounting or mounting screen across a corner.
Supplier's Site
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen
HDTV Format
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Perm-Wall was designed for permanent mounting to the wall or in a wall opening. Front or rear projection surfaces snap easily on to the front of the silver aluminum frame. Provides a perfectly flat viewing surface for graphic and data video projection.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications.

The Perm-Wall was designed for permanent mounting to the wall or in a wall opening. Front or rear projection surfaces snap easily on to the front of the silver aluminum frame. Provides a perfectly flat viewing surface for graphic and data video projection.

Supplier's Site
HDTV Format Heavy-Duty Portable Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Heavy-Duty Portable Front Projection Screen
HDTV Format
HDTV Format Heavy-Duty Portable Front Projection Screen HDTV Format
Da - Lite Screen Company LLC The Rental and Staging Choice for Portable Projection Screens. Heavy Duty Fast-Fold® Deluxe is the rental and staging answer for large venue portable projection. With a maximum size of 46' wide, Heavy Duty Fast-Fold® Deluxe is the ultimate heavy-duty screen designed to take the abuse of the most demanding applications. Completely portable with airline approved wheeled poly cases, the flexibility to choose from front, rear or 3-D projection and the time-tested reliability of Da - Lite Truss translate into a world-class screen. For the finishing touch, consider Fast-Fold® Drapery Kits to command your audience's attention.

Da - Lite Screen Company LLC

The Rental and Staging Choice for Portable Projection Screens.

Heavy Duty Fast-Fold® Deluxe is the rental and staging answer for large venue portable projection. With a maximum size of 46' wide, Heavy Duty Fast-Fold® Deluxe is the ultimate heavy-duty screen designed to take the abuse of the most demanding applications. Completely portable with airline approved wheeled poly cases, the flexibility to choose from front, rear or 3-D projection and the time-tested reliability of Da - Lite Truss translate into a world-class screen. For the finishing touch, consider Fast-Fold® Drapery Kits to command your audience's attention.

Supplier's Site
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen
HDTV Format
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen HDTV Format
Da - Lite Screen Company LLC The Tensioned Cosmopolitan Electrol offers an extra flat surface for optimum image quality when using data graphics. This tensioned screen offers an extra flat surface for optimum image quality when using data graphics. It is equally ideal for applications where a recessed installation is not desired or feasible. A specially designed motor is mounted inside the 3-inch diameter roller and features a patented noise silencer for quiet operation. With an attractive black textured case, this unit blends with any décor and is easy to install. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. Includes 3-position control switch in box with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

The Tensioned Cosmopolitan Electrol offers an extra flat surface for optimum image quality when using data graphics.

This tensioned screen offers an extra flat surface for optimum image quality when using data graphics. It is equally ideal for applications where a recessed installation is not desired or feasible. A specially designed motor is mounted inside the 3-inch diameter roller and features a patented noise silencer for quiet operation. With an attractive black textured case, this unit blends with any décor and is easy to install.

  • Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • Includes 3-position control switch in box with cover plate.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Tab Tensioned Ceiling Recessed Electric Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Ceiling Recessed Electric Projection Screen
HDTV Format
HDTV Format Tab Tensioned Ceiling Recessed Electric Projection Screen HDTV Format
Da - Lite Screen Company LLC Designed with the installer in mind. The Tensioned Advantage Electrol was designed with the installer in mind. This screen offers the convenience of installing the case and fabric/roller assemblies at separate times. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The screen is tensioned to provide an extra flat surface for optimum image quality when using video or data projection. Tab guide cable system maintains even lateral tension to hold surface flat while custom slat bar with added weight maintains vertical tension. Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. Integrated junction box. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

Designed with the installer in mind.

The Tensioned Advantage Electrol was designed with the installer in mind. This screen offers the convenience of installing the case and fabric/roller assemblies at separate times. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The screen is tensioned to provide an extra flat surface for optimum image quality when using video or data projection.

  • Tab guide cable system maintains even lateral tension to hold surface flat while custom slat bar with added weight maintains vertical tension.
  • Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
  • Integrated junction box.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
Lightweight, portable projection screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
Lightweight, portable projection screen
HDTV Format
Lightweight, portable projection screen HDTV Format
Da - Lite Screen Company LLC The Theater-Lite is lightweight and sets up in a snap. Simply release and raise the extension arm, unroll your screen to the desired height and you are ready to watch the game or your favorite movie on the big screen. When you are finished, the Theater-Lite stores easily in just about any closet or storage space. The Theater-Lite is available in HDTV format sizes in 60" and 80" diagonal and features Da - Lite's exclusive Wide Power viewing surface with a 2.2 gain and generous 45 degree viewing half angle.

Da - Lite Screen Company LLC

The Theater-Lite is lightweight and sets up in a snap. Simply release and raise the extension arm, unroll your screen to the desired height and you are ready to watch the game or your favorite movie on the big screen. When you are finished, the Theater-Lite stores easily in just about any closet or storage space. The Theater-Lite is available in HDTV format sizes in 60" and 80" diagonal and features Da - Lite's exclusive Wide Power viewing surface with a 2.2 gain and generous 45 degree viewing half angle.

Supplier's Site
HDTV Format Tripod Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tripod Projection Screen
HDTV Format
HDTV Format Tripod Projection Screen HDTV Format
Da - Lite Screen Company LLC High quality professional tripod screen able to withstand daily usage. The Picture King is a high quality professional tripod screen able to withstand daily usage. The heavy-duty aluminum extruded legs with toe release mechanism offers a wide stance for maximum stability. Screen height is adjustable to accommodate any ceiling height with self-locking extension tube and high-low case adjustment. Built-in fabric lock secures screen fabric during transport and use to prevent shifting. Black or Gray Carpeted version for rental situations also available.

Da - Lite Screen Company LLC

High quality professional tripod screen able to withstand daily usage.

The Picture King is a high quality professional tripod screen able to withstand daily usage. The heavy-duty aluminum extruded legs with toe release mechanism offers a wide stance for maximum stability. Screen height is adjustable to accommodate any ceiling height with self-locking extension tube and high-low case adjustment. Built-in fabric lock secures screen fabric during transport and use to prevent shifting. Black or Gray Carpeted version for rental situations also available.

Supplier's Site
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen
HDTV Format
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The fabric is attached to the frame with snaps and the visible face of the frame can be covered with a real wood veneer for a warm, elegant look. Veneers are available in seven standard finishes; Light Oak, Medium Oak, Natural Walnut, Heritage Walnut, Mahogany, Cherry or Honey Maple. Your Custom finish can also be matched.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications.

The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The fabric is attached to the frame with snaps and the visible face of the frame can be covered with a real wood veneer for a warm, elegant look. Veneers are available in seven standard finishes; Light Oak, Medium Oak, Natural Walnut, Heritage Walnut, Mahogany, Cherry or Honey Maple. Your Custom finish can also be matched.

Supplier's Site
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen
HDTV Format
HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen HDTV Format
Da - Lite Screen Company LLC Featuring dual motors concealed in the ceiling and a tensioned screen, this screen offers an extra flat surface for optimum image quality when using video or data projection. One motor operates the aluminum door and one operates the screen, while the case is sealed and fire retardant for plenum installations. A tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. The Tensioned Director Electrol is ideal for boardrooms and conference rooms and features the patented in-the-roller motor mounting system for quiet operation. Dual motor concealed-in-the-cei ling electric screen. Dual electric motors are the quick reversal type, oiled for life, with automatic thermal overload cutout, integral gears, capacitor and an electric brake to prevent coasting. Ideal for boardrooms and conference rooms. Smooth operation with one motor to operate the door and one to operate the screen. Patented in-the-roller motor mounting system for quiet operation. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

Featuring dual motors concealed in the ceiling and a tensioned screen, this screen offers an extra flat surface for optimum image quality when using video or data projection. One motor operates the aluminum door and one operates the screen, while the case is sealed and fire retardant for plenum installations. A tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. The Tensioned Director Electrol is ideal for boardrooms and conference rooms and features the patented in-the-roller motor mounting system for quiet operation.

  • Dual motor concealed-in-the-ceiling electric screen.
  • Dual electric motors are the quick reversal type, oiled for life, with automatic thermal overload cutout, integral gears, capacitor and an electric brake to prevent coasting.
  • Ideal for boardrooms and conference rooms.
  • Smooth operation with one motor to operate the door and one to operate the screen.
  • Patented in-the-roller motor mounting system for quiet operation.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • 3 position control switch with cover plate.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen
HDTV Format
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen HDTV Format
Da - Lite Screen Company LLC The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven veneer finishes is available for the front cover of the screen case. The screen surface retracts completely into the case for a clean, modern appearance when the screen is not in use. For easy installation, the Tensioned Contour Electrol is available with a low voltage control unit or a video projector interface built into the case. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. Includes 3-position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven veneer finishes is available for the front cover of the screen case. The screen surface retracts completely into the case for a clean, modern appearance when the screen is not in use. For easy installation, the Tensioned Contour Electrol is available with a low voltage control unit or a video projector interface built into the case.

  • Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • Includes 3-position control switch with cover plate.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Manual Wall or Ceiling Front Projection Screen. - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Manual Wall or Ceiling Front Projection Screen.
HDTV Format
HDTV Format Manual Wall or Ceiling Front Projection Screen. HDTV Format
Da - Lite Screen Company LLC Wall or Ceiling Mounted Manual Front Projection Screen The Model C™ projection screen is a heavy-duty screen ideal for large size conference or training rooms. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller. Surface is permanently attached to the roller by metal clips on fabric edge. End caps form sturdy brackets for wall or ceiling installations. Metal bumper stops, padded with sponge rubber built into the case, prevent slat wedging inside the case. Black masking borders are standard Options: #6 - 6" Non-Adjustable Extension Wall Bracket, #11 - 10" or 14" Non-Adjustable Extension Wall Bracket and Pull Rod.

Da - Lite Screen Company LLC

Wall or Ceiling Mounted Manual Front Projection Screen

The Model C™ projection screen is a heavy-duty screen ideal for large size conference or training rooms. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.

  • Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller.
  • Surface is permanently attached to the roller by metal clips on fabric edge.
  • End caps form sturdy brackets for wall or ceiling installations.
  • Metal bumper stops, padded with sponge rubber built into the case, prevent slat wedging inside the case.
  • Black masking borders are standard
  • Options: #6 - 6" Non-Adjustable Extension Wall Bracket, #11 - 10" or 14" Non-Adjustable Extension Wall Bracket and Pull Rod.
Supplier's Site
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen. - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen.
HDTV Format
HDTV Format Tab Tensioned Electric Wall or Ceiling Projection Screen. HDTV Format
Da - Lite Screen Company LLC Electric Wall or Ceiling Front Projection Screen for Larger Venues. Seamless in all sizes up to 16' wide, the tab tensioning system offers the flattest possible viewing surface for a retractable screen. Constructed of a two piece aluminum extruded case the Tensioned Cosmopolitan includes adjustable mounting brackets for wall or ceiling mount installations. Motor in the roller design ensures a silent operation and the front access panel of the case allows easy access. Two piece case is black powder coated. White available upon request. Standard with three position Decora® style wall switch. Screen operation may be controlled with the included high voltage Decora® style wall switch, or optional Video Projector Interface, Low Voltage Control or Da - Lite's Integrated Screen Control line of RS-232 products. Available with Da-Mat, High Contrast Da-Mat, Pearlescent, Cinema Vision, and High Contrast Cinema Vision. The Tensioned Cosmopolitan may be specified to custom dimensions and aspect ratios upon request. Two piece aluminum extruded case allows unimpeded access to motor and roller. Included ceiling and wall mounting brackets streamline installation. Case dimensions measure 7-7/8" high by 6-3/4" deep. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. Includes 3-position control switch with cover plate. Fabric is flame retardant and mildew resistant. Letterbox formats and custom sizes available upon request.

Da - Lite Screen Company LLC

Electric Wall or Ceiling Front Projection Screen for Larger Venues.

Seamless in all sizes up to 16' wide, the tab tensioning system offers the flattest possible viewing surface for a retractable screen. Constructed of a two piece aluminum extruded case the Tensioned Cosmopolitan includes adjustable mounting brackets for wall or ceiling mount installations. Motor in the roller design ensures a silent operation and the front access panel of the case allows easy access. Two piece case is black powder coated. White available upon request. Standard with three position Decora® style wall switch. Screen operation may be controlled with the included high voltage Decora® style wall switch, or optional Video Projector Interface, Low Voltage Control or Da - Lite's Integrated Screen Control line of RS-232 products. Available with Da-Mat, High Contrast Da-Mat, Pearlescent, Cinema Vision, and High Contrast Cinema Vision. The Tensioned Cosmopolitan may be specified to custom dimensions and aspect ratios upon request.

  • Two piece aluminum extruded case allows unimpeded access to motor and roller.
  • Included ceiling and wall mounting brackets streamline installation.
  • Case dimensions measure 7-7/8" high by 6-3/4" deep.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • Includes 3-position control switch with cover plate.
  • Fabric is flame retardant and mildew resistant.
  • Letterbox formats and custom sizes available upon request.
Supplier's Site
HDTV Format (16:9) Permenant Wall Mount Front or Rear Projection Screen with Integrated JBL 5.1 Surround Sound. - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format (16:9) Permenant Wall Mount Front or Rear Projection Screen with Integrated JBL 5.1 Surround Sound.
HDTV Format
HDTV Format (16:9) Permenant Wall Mount Front or Rear Projection Screen with Integrated JBL 5.1 Surround Sound. HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. New for 2005, the Acoustical Imager is a revolutionary projection screen that marries a fixed frame screen with 5.1 surround sound by integrating the left, center and right channel speakers into the frame. Audio is provided by the JBL Surround Sound speaker system; five 100-watt speakers. The Acoustical Imager is standard with a ten-inch 150-watt JBL subwoofer and the surround sound system is upgradeable to 6.1 or 7.1. Choose between Video (4:3) or HDTV (16:9) on eight projection surfaces, or let Da - Lite craft a custom screen to the particulars of your home theater.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications.

New for 2005, the Acoustical Imager is a revolutionary projection screen that marries a fixed frame screen with 5.1 surround sound by integrating the left, center and right channel speakers into the frame. Audio is provided by the JBL Surround Sound speaker system; five 100-watt speakers. The Acoustical Imager is standard with a ten-inch 150-watt JBL subwoofer and the surround sound system is upgradeable to 6.1 or 7.1. Choose between Video (4:3) or HDTV (16:9) on eight projection surfaces, or let Da - Lite craft a custom screen to the particulars of your home theater.

Supplier's Site
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen
HDTV Format
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The surface mounts to the back of a black powder coated frame that provides a masking border. The frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications

The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The surface mounts to the back of a black powder coated frame that provides a masking border. The frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

Supplier's Site
HDTV Format Manual Wall or Ceiling Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Manual Wall or Ceiling Projection Screen
HDTV Format
HDTV Format Manual Wall or Ceiling Projection Screen HDTV Format
Da - Lite Screen Company LLC Durable screen that is perfect for classroom and meeting facilities. Easy pull-down system locks at intervals to fit a variety of projection formats. Perfect for classroom and meeting room facilities. Easy pull-down system locks at intervals to fit a variety of projection formats. Camlok roller system prevents the screen fabric from being accidentally pulled from the roller. Nylon bearings provide smooth, quiet operation for the life of the screen. Case design allows flush mounting to the ceiling or wall. Black masking borders are standard. Powder coated finish. Hanger rings add 3/4 inch to the overall dimension for a ceiling mount.

Da - Lite Screen Company LLC

Durable screen that is perfect for classroom and meeting facilities. Easy pull-down system locks at intervals to fit a variety of projection formats.

  • Perfect for classroom and meeting room facilities.
  • Easy pull-down system locks at intervals to fit a variety of projection formats.
  • Camlok roller system prevents the screen fabric from being accidentally pulled from the roller.
  • Nylon bearings provide smooth, quiet operation for the life of the screen.
  • Case design allows flush mounting to the ceiling or wall.
  • Black masking borders are standard.
  • Powder coated finish.
  • Hanger rings add 3/4 inch to the overall dimension for a ceiling mount.
Supplier's Site
HDTV Format Manual Wall or Ceiling Front Projection Screen with Controlled Screen Return. - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Manual Wall or Ceiling Front Projection Screen with Controlled Screen Return.
HDTV Format
HDTV Format Manual Wall or Ceiling Front Projection Screen with Controlled Screen Return. HDTV Format
Da - Lite Screen Company LLC Two-piece aluminum case construction and floating mounting method allows attachment to wall or ceiling. Stylish curved aluminum extruded case with dimensions of 4-5/8" high and 4-3/32"deep. An optional choice of seven veneer finishes is available for the front cover of the screen case for a warm and elegant look or choose a graphite case for a more contemporary look.

Da - Lite Screen Company LLC

Two-piece aluminum case construction and floating mounting method allows attachment to wall or ceiling.

Stylish curved aluminum extruded case with dimensions of 4-5/8" high and 4-3/32"deep. An optional choice of seven veneer finishes is available for the front cover of the screen case for a warm and elegant look or choose a graphite case for a more contemporary look.

Supplier's Site
HDTV Format Manual Wall or Ceiling Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Manual Wall or Ceiling Projection Screen
HDTV Format
HDTV Format Manual Wall or Ceiling Projection Screen HDTV Format
Da - Lite Screen Company LLC Controlled Screen Return (CSR) ensures a quite controlled return of the screen surface into the case. Offered exclusively by Da - Lite, the Controlled Screen Return (CSR) system adds an impressive feature to the ever-popular Model B® design. The CSR system ensures the quiet controlled return of the screen into the case providing optimal performance and smooth, consistent operation. Perfect for classroom and meeting room facilities. Easy pull down system locks at intervals to fit a variety of projection formats. Nylon bearings provide smooth quiet operation for the life of the screen. Case design allows flush mounting to the ceiling or wall. CSR is a feature offered exclusively by Da - Lite to assist in the quiet controlled return of the screen into the case.

Da - Lite Screen Company LLC

Controlled Screen Return (CSR) ensures a quite controlled return of the screen surface into the case.

Offered exclusively by Da - Lite, the Controlled Screen Return (CSR) system adds an impressive feature to the ever-popular Model B® design. The CSR system ensures the quiet controlled return of the screen into the case providing optimal performance and smooth, consistent operation.

  • Perfect for classroom and meeting room facilities.
  • Easy pull down system locks at intervals to fit a variety of projection formats.
  • Nylon bearings provide smooth quiet operation for the life of the screen.
  • Case design allows flush mounting to the ceiling or wall.
  • CSR is a feature offered exclusively by Da - Lite to assist in the quiet controlled return of the screen into the case.
Supplier's Site
Broomall, PA, USA
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen
HDTV Format
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Da-Snap is suitable for mounting on the wall or into a wall opening for commercial and residentail applications. Front or rear projection fabrics are easily attached to the frame with snaps. The surface mounts to the back of the black powder coated frame, which provides a masking border. The Da-Snap frame is available with Pro-Trim for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area. Screen surface has reinforced black webbing on all four sides and attaches to frame with metal snaps. Frame conceals snaps and webbing Screen frame is 1.5 inches square matte black powder coated 6063-T5 aluminum with .062 walls. Walls are ribbed for strength and lightweight. Frame is slip jointed at corners and side sections. Corners are welded and connecting plugs are riveted together Standard wall-mounting brackets are included.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications.

The Da-Snap is suitable for mounting on the wall or into a wall opening for commercial and residentail applications. Front or rear projection fabrics are easily attached to the frame with snaps. The surface mounts to the back of the black powder coated frame, which provides a masking border. The Da-Snap frame is available with Pro-Trim for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

  • Screen surface has reinforced black webbing on all four sides and attaches to frame with metal snaps.
  • Frame conceals snaps and webbing
  • Screen frame is 1.5 inches square matte black powder coated 6063-T5 aluminum with .062 walls.
  • Walls are ribbed for strength and lightweight.
  • Frame is slip jointed at corners and side sections.
  • Corners are welded and connecting plugs are riveted together
  • Standard wall-mounting brackets are included.
Supplier's Site
HDTV Format Portable Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Portable Front Projection Screen
HDTV Format
HDTV Format Portable Front Projection Screen HDTV Format
Da - Lite Screen Company LLC The professional presenter's choice for compactness and portability. The Heavy Duty Fast-Fold® Deluxe screen features a sturdy 3 ½" x 1 ¼" aluminum frame with snap latch hinges for simple, quick set up and tear down. The Heavy Duty Fast-Fold® Deluxe is available in sizes from 7' x 9' to 16' x 27'6" and is customizable upon request. All screens up to 16' high are seamless. Screen surfaces include Da-Mat, Da-Tex, High Contrast Da-Tex, Pearlescent, Cinema Vision and Dual Vision. In addition to its durable construction, Da - Lite's Heavy Duty Fast-Fold® Deluxe screen with Da-Mat fabric is now a foldable black backed material. This exclusive feature allows for the portability of a Fast-Fold® screen with the superior image quality and opacity of a black backed material.

Da - Lite Screen Company LLC

The professional presenter's choice for compactness and portability.

The Heavy Duty Fast-Fold® Deluxe screen features a sturdy 3 ½" x 1 ¼" aluminum frame with snap latch hinges for simple, quick set up and tear down. The Heavy Duty Fast-Fold® Deluxe is available in sizes from 7' x 9' to 16' x 27'6" and is customizable upon request. All screens up to 16' high are seamless. Screen surfaces include Da-Mat, Da-Tex, High Contrast Da-Tex, Pearlescent, Cinema Vision and Dual Vision. In addition to its durable construction, Da - Lite's Heavy Duty Fast-Fold® Deluxe screen with Da-Mat fabric is now a foldable black backed material. This exclusive feature allows for the portability of a Fast-Fold® screen with the superior image quality and opacity of a black backed material.

Supplier's Site
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen
HDTV Format
HDTV Format (16:9) Permanent Wall Mount Front or Rear Projection Screen HDTV Format
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The fabric is attached to the frame with snaps and the black powder coated aluminum frame provides a sleek black masking border. The Imager frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

Da - Lite Screen Company LLC

Provides a perfectly flat viewing surface for video projection applications.

The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The fabric is attached to the frame with snaps and the black powder coated aluminum frame provides a sleek black masking border. The Imager frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

Supplier's Site
HDTV Format Tripod Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Tripod Projection Screen
HDTV Format
HDTV Format Tripod Projection Screen HDTV Format
Da - Lite Screen Company LLC Considered to be the rental leader for the professional desiring the high quality and exceptional durability. The Picture King is a high quality professional tripod screen able to withstand daily usage. The heavy-duty aluminum extruded legs with toe release mechanism offers a wide stance for maximum stability. Screen height is adjustable to accommodate any ceiling height with self-locking extension tube and high-low case adjustment. Built-in fabric lock secures screen fabric during transport and use to prevent shifting. Industrial carpet hides the nicks and scratches that can occur with a portable unit, making it the perfect choice for the rental market.

Da - Lite Screen Company LLC

Considered to be the rental leader for the professional desiring the high quality and exceptional durability.

The Picture King is a high quality professional tripod screen able to withstand daily usage. The heavy-duty aluminum extruded legs with toe release mechanism offers a wide stance for maximum stability. Screen height is adjustable to accommodate any ceiling height with self-locking extension tube and high-low case adjustment. Built-in fabric lock secures screen fabric during transport and use to prevent shifting. Industrial carpet hides the nicks and scratches that can occur with a portable unit, making it the perfect choice for the rental market.

Supplier's Site
HDTV Portable Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Portable Front Projection Screen
HDTV Format
HDTV Portable Front Projection Screen HDTV Format
Da - Lite Screen Company LLC Uniquely designed screen lifts up and out of its sleek black aluminum case and is ready to use in seconds. The Deluxe Insta-Theater screen with its sleek case design and pneumatically assisted set-up is the ultimate in portable projection screens for today's applications. Choose from the 60", 80" or 100" diagonal in Video (4:3) Format and 73" and 90" in HDTV (16:9) Format available with Wide Power projection fabric. The portability and ease of set-up makes the Deluxe Insta-Theater the perfect choice for business presentations on the road or for portable home theater systems.

Da - Lite Screen Company LLC

Uniquely designed screen lifts up and out of its sleek black aluminum case and is ready to use in seconds.

The Deluxe Insta-Theater screen with its sleek case design and pneumatically assisted set-up is the ultimate in portable projection screens for today's applications. Choose from the 60", 80" or 100" diagonal in Video (4:3) Format and 73" and 90" in HDTV (16:9) Format available with Wide Power projection fabric. The portability and ease of set-up makes the Deluxe Insta-Theater the perfect choice for business presentations on the road or for portable home theater systems.

Supplier's Site
HDTV Format Portable Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Portable Projection Screen
HDTV Format
HDTV Format Portable Projection Screen HDTV Format
Da - Lite Screen Company LLC Da - Lite's Fast-Fold® screens give professional presenters the edge on the road. Fast-Fold® screens are made to take the rigors of constant set up and tear down yet retain their good looks and performance for years. All Fast-Fold® products set up easily without tools for the ultimate in convenience. Lightweight, yet exceptionally stable 1" square folding aluminum frame fits into a case for convenient transport and storage. Frame folds without coming apart while "Speedy Cranks" allow set-up and tear down without tools. Front and rear projection surfaces can be interchanged at any time. Screen can be adjusted up or down in 6-inch increments. Durable wheeled poly case separates and protects screen surface with interior divider. Screen surface will have reinforced black webbing on all four sides and will attach to front of frame with metal snaps. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

Da - Lite's Fast-Fold® screens give professional presenters the edge on the road. Fast-Fold® screens are made to take the rigors of constant set up and tear down yet retain their good looks and performance for years. All Fast-Fold® products set up easily without tools for the ultimate in convenience.

  • Lightweight, yet exceptionally stable 1" square folding aluminum frame fits into a case for convenient transport and storage.
  • Frame folds without coming apart while "Speedy Cranks" allow set-up and tear down without tools.
  • Front and rear projection surfaces can be interchanged at any time.
  • Screen can be adjusted up or down in 6-inch increments.
  • Durable wheeled poly case separates and protects screen surface with interior divider.
  • Screen surface will have reinforced black webbing on all four sides and will attach to front of frame with metal snaps.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Manual Wall or Ceiling Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Manual Wall or Ceiling Front Projection Screen
HDTV Format
HDTV Format Manual Wall or Ceiling Front Projection Screen HDTV Format
Da - Lite Screen Company LLC The Model C™ with Controlled Screen Return (CSR) is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case. The Model C™ with Controlled Screen Return (CSR) Projection Screen is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller. Surface is permanently attached to the roller by metal clips on fabric edge. End caps form sturdy brackets for wall or ceiling installations. Metal bumper stops, padded with sponge rubber built into the case, prevent slat wedging inside the case. Black masking borders are standard.

Da - Lite Screen Company LLC

The Model C™ with Controlled Screen Return (CSR) is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case.

The Model C™ with Controlled Screen Return (CSR) Projection Screen is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.

  • Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller.
  • Surface is permanently attached to the roller by metal clips on fabric edge.
  • End caps form sturdy brackets for wall or ceiling installations.
  • Metal bumper stops, padded with sponge rubber built into the case, prevent slat wedging inside the case.
  • Black masking borders are standard.
Supplier's Site
HDTV Format Ceiling Tab Tensioned Recessed Electric Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Ceiling Tab Tensioned Recessed Electric Front Projection Screen
HDTV Format
HDTV Format Ceiling Tab Tensioned Recessed Electric Front Projection Screen HDTV Format
Da - Lite Screen Company LLC The Tensioned Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling tiles. It is designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. The patented in-the-roller motor mounting system assures quiet operation. Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. Uses two motors, one to operate the door and one to operate the screen. Integrated junction box. Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting. Preset but adjustable limit switches to automatically stop screen surface in the up and down positions. Black masking borders standard. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

The Tensioned Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling tiles. It is designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. The patented in-the-roller motor mounting system assures quiet operation.

  • Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
  • Uses two motors, one to operate the door and one to operate the screen.
  • Integrated junction box.
  • Electric motor oiled for life, automatic thermal overload cut-out, integral gears, capacitor and electric brake to prevent coasting.
  • Preset but adjustable limit switches to automatically stop screen surface in the up and down positions.
  • Black masking borders standard.
  • Screen surface can be cleaned.
  • Screen surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Heavy-Duty Portable Front Projection Screen - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Heavy-Duty Portable Front Projection Screen
HDTV Format
HDTV Format Heavy-Duty Portable Front Projection Screen HDTV Format
Da - Lite Screen Company LLC The Rental and Staging Choice for Portable Projection Screens. Fast-Fold® Truss is the rental and staging answer for large venue portable projection. With a maximum size of 46' wide, Fast-Fold® Truss is the ultimate heavy-duty screen designed to take the abuse of the most demanding applications. Completely portable with airline approved wheeled poly cases, the flexibility to choose from front, rear or 3-D projection and the time-tested reliability of Da - Lite Truss translate into a world-class screen. For the finishing touch, consider Fast-Fold® Truss Drapery Kit to command your audience's attention. Heavy-duty, folding 6-inch truss frame and legs. Welded 1-inch aluminum tubing forms a sturdy yet lightweight 6-inch x 1-inch truss member for frame and legs. Frames bolt together with Speedy Cranks to allow easy set-up and tear down without tools. All components fit into durable carrying cases for convenient transport and storage. Front and rear projection screen surfaces can be interchanged at any time. Screen can be adjusted up or down in 6-inch increments. Includes rugged wheeled poly carrying case. Optional drapery presentation kit for professional stage front appearance. Screen surface can be cleaned. Surface is flame retardant and mildew resistant.

Da - Lite Screen Company LLC

The Rental and Staging Choice for Portable Projection Screens.

Fast-Fold® Truss is the rental and staging answer for large venue portable projection. With a maximum size of 46' wide, Fast-Fold® Truss is the ultimate heavy-duty screen designed to take the abuse of the most demanding applications. Completely portable with airline approved wheeled poly cases, the flexibility to choose from front, rear or 3-D projection and the time-tested reliability of Da - Lite Truss translate into a world-class screen. For the finishing touch, consider Fast-Fold® Truss Drapery Kit to command your audience's attention.

  • Heavy-duty, folding 6-inch truss frame and legs.
  • Welded 1-inch aluminum tubing forms a sturdy yet lightweight 6-inch x 1-inch truss member for frame and legs.
  • Frames bolt together with Speedy Cranks to allow easy set-up and tear down without tools.
  • All components fit into durable carrying cases for convenient transport and storage.
  • Front and rear projection screen surfaces can be interchanged at any time.
  • Screen can be adjusted up or down in 6-inch increments.
  • Includes rugged wheeled poly carrying case.
  • Optional drapery presentation kit for professional stage front appearance.
  • Screen surface can be cleaned.
  • Surface is flame retardant and mildew resistant.
Supplier's Site
HDTV Format Ceiling Recessed Manual Front Projection Screen. - HDTV Format - Visual Sound, Inc.
Broomall, PA, USA
HDTV Format Ceiling Recessed Manual Front Projection Screen.
HDTV Format
HDTV Format Ceiling Recessed Manual Front Projection Screen. HDTV Format
Da - Lite Screen Company LLC Designed with the installer in mind. The Advantage Manual with CSR was designed with the installer in mind. From the convenience of installing the case and fabric/roller assemblies at separate times, to the floating mounting method designed into the case, this screen fits your installation needs. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The patented CSR (Controlled Screen Return) System ensures a quiet controlled return of the screen into the case. With adjustable roller brackets on each end of the roller, the installation of the screen surface and roller can be done on site or at the factory. Brackets also make minor centering adjustments possible. White extruded lightweight aluminum case and finished edge provides a clean transition to any ceiling material, including tile and drywall. Specially designed "C" channels on the top of the extruded case allow mounting attachment anywhere along the case length. Fabric is mounted on a 3-inch diameter ball bearing steel spring roller. Black masking borders standard Options: Black/White Extra Drop to lower picture more than normal (maximum total drop is 13 feet including the picture area), Pull Rod.

Da - Lite Screen Company LLC

Designed with the installer in mind.

The Advantage Manual with CSR was designed with the installer in mind. From the convenience of installing the case and fabric/roller assemblies at separate times, to the floating mounting method designed into the case, this screen fits your installation needs. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The patented CSR (Controlled Screen Return) System ensures a quiet controlled return of the screen into the case.

  • With adjustable roller brackets on each end of the roller, the installation of the screen surface and roller can be done on site or at the factory.
  • Brackets also make minor centering adjustments possible.
  • White extruded lightweight aluminum case and finished edge provides a clean transition to any ceiling material, including tile and drywall.
  • Specially designed "C" channels on the top of the extruded case allow mounting attachment anywhere along the case length.
  • Fabric is mounted on a 3-inch diameter ball bearing steel spring roller.
  • Black masking borders standard
  • Options: Black/White Extra Drop to lower picture more than normal (maximum total drop is 13 feet including the picture area), Pull Rod.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number HDTV Format
Product Name HDTV Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen.
Unlock Full Specs
to access all available technical data

Similar Products