Visual Sound, Inc. 4:3 TV Shape Video View Projection Screen 50V1043M

Description
Bretford Manufacturing, Inc., 145" diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. Fabric size = 120"H x 109"W, viewing size = 116"W x 87"H
Description
Bretford Manufacturing, Inc., 145" diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. Fabric size = 120"H x 109"W, viewing size = 116"W x 87"H

Suppliers

Company
Product
Description
Supplier Links
4:3 TV Shape Video View Projection Screen - 50V1043M - Visual Sound, Inc.
Broomall, PA, USA
4:3 TV Shape Video View Projection Screen
50V1043M
4:3 TV Shape Video View Projection Screen 50V1043M
Bretford Manufacturing, Inc., 145" diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. Fabric size = 120"H x 109"W, viewing size = 116"W x 87"H

Bretford Manufacturing, Inc., 145" diagonal

Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums.
Fabric Viewing Size listed below in the Height and Width dimensions

  • Projection surface is matte white with a fiberglass backing.
  • The square shaped steel case is painted white.
  • The case is 20-gauge steel and the slat is 22-gauge steel.
  • End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen.
  • The screen has a roller-locking device to prevent the fabric from being pulled off the roller.
  • Shatterproof plastic slat tips are used to cover the ends of the slat.
  • Black borders are included on the left and right side of the screen surface to provide added picture contrast.
  • All screens come with a pull rope for easy operation.
  • Fabric size = 120"H x 109"W, viewing size = 116"W x 87"H
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 50V1043M
Product Name 4:3 TV Shape Video View Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products