Visual Sound, Inc. 4:3 TV Shape Video View Projection Screen 65V743M

Description
Bretford Manufacturing, Inc., 102" Diagonal Order brackets seperately Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint. End caps are a matching white plastic and include the mounting holes for installation. A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat. A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 84"H x 75"W, viewing size = 82"W x 61"H
Description
Bretford Manufacturing, Inc., 102" Diagonal Order brackets seperately Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint. End caps are a matching white plastic and include the mounting holes for installation. A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat. A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 84"H x 75"W, viewing size = 82"W x 61"H

Suppliers

Company
Product
Description
Supplier Links
4:3 TV Shape Video View Projection Screen - 65V743M - Visual Sound, Inc.
Broomall, PA, USA
4:3 TV Shape Video View Projection Screen
65V743M
4:3 TV Shape Video View Projection Screen 65V743M
Bretford Manufacturing, Inc., 102" Diagonal Order brackets seperately Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint. End caps are a matching white plastic and include the mounting holes for installation. A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat. A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 84"H x 75"W, viewing size = 82"W x 61"H

Bretford Manufacturing, Inc., 102" Diagonal Order brackets seperately

Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in classrooms or auditoriums.
Fabric Viewing Size listed below in the Height and Width dimensions

  • Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller.
  • The pin end of the roller is seated in a nylon bushing.
  • The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint.
  • End caps are a matching white plastic and include the mounting holes for installation.
  • A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat.
  • A manual pull down ring is screwed to slat for operation.
  • "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case.
  • Fabric size = 84"H x 75"W, viewing size = 82"W x 61"H
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 65V743M
Product Name 4:3 TV Shape Video View Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products