Da - Lite Screen Company LLC
Handsome finished white aluminum case provides a clean look and allows easy installation of ceiling tiles.
Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
You can choose to receive the case and fabric together or have them sent separately to ensure that the screen surface is not damaged during the "rough-in" stages of construction.
Ceiling recessed electric screen.
Options:
Black "Extra Drop" to lower picture area more than normal. Maximum total drop 13' including picture area.
White "Extra Drop" to lower picture area more than normal. Maximum total drop 13' including picture area.
Single Motor Low Voltage Control (LVC), external.
Single Motor Low Voltage Control (LVC), built-in.
Radio Frequency Wireless Remote Control for LVC System.
Infrared Wireless Remote Control Unit for LVC System.
Locking Switch Cover Plate for 120V or 3-button (L.V.C.) switch.
Key Operated Switch for 120V only (NOTE: Cannot be used with low voltage system).
No Borders (Black masking borders standard).
220 Volt (50 Hz) Motor.
Video Projector Interface Control.
Motor Extension Cord to allow a smaller fabric and roller assembly to be mounted into a larger case.
SCB-100 - RS-232 Serial Control Board, external.
NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
SCB-100 - RS-232 Serial Control Board, built-in. Adds 10" to overall length of case.
SCB-200 - RS-232 Serial Control Board. Adds 10" to overall length of case.
NET-200 Ethernet Serial Adapter (must be used with SCB-200)
WC-200 Wall Controller (must be used with SCB-200)
IR-200 Infrared Remote (must be used with SCB-200)
Silent Motor for sizes up to 9' x 12'.
Silent Motor with Integrated LVC for sizes up to 9' x 12'.
Da - Lite Screen Company LLC
Handsome finished white aluminum case provides a clean look and allows easy installation of ceiling tiles.
Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
- You can choose to receive the case and fabric together or have them sent separately to ensure that the screen surface is not damaged during the "rough-in" stages of construction.
- Ceiling recessed electric screen.
- Options:
- Black "Extra Drop" to lower picture area more than normal. Maximum total drop 13' including picture area.
- White "Extra Drop" to lower picture area more than normal. Maximum total drop 13' including picture area.
- Single Motor Low Voltage Control (LVC), external.
- Single Motor Low Voltage Control (LVC), built-in.
- Radio Frequency Wireless Remote Control for LVC System.
- Infrared Wireless Remote Control Unit for LVC System.
- Locking Switch Cover Plate for 120V or 3-button (L.V.C.) switch.
- Key Operated Switch for 120V only (NOTE: Cannot be used with low voltage system).
- No Borders (Black masking borders standard).
- 220 Volt (50 Hz) Motor.
- Video Projector Interface Control.
- Motor Extension Cord to allow a smaller fabric and roller assembly to be mounted into a larger case.
- SCB-100 - RS-232 Serial Control Board, external.
- NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
- SCB-100 - RS-232 Serial Control Board, built-in. Adds 10" to overall length of case.
- SCB-200 - RS-232 Serial Control Board. Adds 10" to overall length of case.
- NET-200 Ethernet Serial Adapter (must be used with SCB-200)
- WC-200 Wall Controller (must be used with SCB-200)
- IR-200 Infrared Remote (must be used with SCB-200)
- Silent Motor for sizes up to 9' x 12'.
- Silent Motor with Integrated LVC for sizes up to 9' x 12'.