Draper, Inc.
Silhouette/Series C manually operated projection screen with tab-tensioning system. The sleek, curved aluminum case and endcaps are finished in dove grey. Slender dimensions and contemporary design. Viewing surface is raised and lowered by turning a detachable, polished aluminum crank handle.
Easy to install.
Built-in tensioning system holds screen surface flat.
Crank is removable when not in use.
12" black drop is standard.
The slender curved aluminum case and endcaps are finished with our standard white. Also available in black or dove grey.
Depending on surface, available in sizes through 96" x 96" and 10' NTSC.
Custom sizes available.
Warranted for one year against defects in materials and workmanship.
Draper, Inc.
Silhouette/Series C manually operated projection screen with tab-tensioning system. The sleek, curved aluminum case and endcaps are finished in dove grey. Slender dimensions and contemporary design. Viewing surface is raised and lowered by turning a detachable, polished aluminum crank handle.
- Easy to install.
- Built-in tensioning system holds screen surface flat.
- Crank is removable when not in use.
- 12" black drop is standard.
- The slender curved aluminum case and endcaps are finished with our standard white. Also available in black or dove grey.
- Depending on surface, available in sizes through 96" x 96" and 10' NTSC.
- Custom sizes available.
- Warranted for one year against defects in materials and workmanship.