Stewart Filmscreen Corp.
A flexible front projection screen material that is over 30% brighter than a matte-white screen surface.
UltraMatte 130, a front projection screen surface that is over 30% brighter than matte-white material. UM13 is commonly used with high output broadcast quality projection systems to produce images to the strictest color and white field uniformity standards.
Flexible front projection screen material
Seamless production sizes up to 40 feet by 90 feet
Over 30% brighter than matte-white screen surfaces
Commonly used with high output broadcast quality projection systems
Produces images to the strictest color and white field uniformity standards
Superior performance in locations where ambient light can be controlled
Excellent for use in large-scale applications
Flame retardant
Washable (see proper cleaning instructions)
Stewart Filmscreen Corp.
A flexible front projection screen material that is over 30% brighter than a matte-white screen surface.
UltraMatte 130, a front projection screen surface that is over 30% brighter than matte-white material. UM13 is commonly used with high output broadcast quality projection systems to produce images to the strictest color and white field uniformity standards.
- Flexible front projection screen material
- Seamless production sizes up to 40 feet by 90 feet
- Over 30% brighter than matte-white screen surfaces
- Commonly used with high output broadcast quality projection systems
- Produces images to the strictest color and white field uniformity standards
- Superior performance in locations where ambient light can be controlled
- Excellent for use in large-scale applications
- Flame retardant
- Washable (see proper cleaning instructions)