Da - Lite Screen Company LLC
The Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling tiles.
Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles.
Concealed in the ceiling electric screen with closure doors.
Designed with the installer in mind. You can choose to receive the case and fabric together or separately to prevent fabric damage during the "rough-in" stages of construction.
Options:
Black "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
White "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
No borders (black masking borders standard).
Single Motor Low Voltage Control (LVC), external.
Single Motor Low Voltage Control (LVC), built-in. Electrical connections will be on right end of screen case on units with built-in LVC's.
Radio Frequency Wireless Remote Control for LVC System
Infrared Wireless Remote Control for LVC System
Key Locking Coverplate for 120 V Switch or LVC.
Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
220 Volt (50 Hz) Motor.
Video Projector Interface, external.
SCB-100 - RS-232 Serial Control Board, external.
NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
SCB-100 - RS-232 Serial Control Board, built-in. Electrical connections will be on right end of screen case.
SCB-200 - RS-232 Serial Control Board, built-in. Electrical connections will be on right end of screen case.
NET-200 Ethernet Serial Adapter (must be used with SCB-200)
WC-200 Wall Controller (must be used with SCB-200)
IR-200 Infrared Remote (must be used with SCB-200)
Da - Lite Screen Company LLC
The Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling tiles.
Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles.
- Concealed in the ceiling electric screen with closure doors.
- Designed with the installer in mind. You can choose to receive the case and fabric together or separately to prevent fabric damage during the "rough-in" stages of construction.
- Options:
- Black "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
- White "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
- No borders (black masking borders standard).
- Single Motor Low Voltage Control (LVC), external.
- Single Motor Low Voltage Control (LVC), built-in. Electrical connections will be on right end of screen case on units with built-in LVC's.
- Radio Frequency Wireless Remote Control for LVC System
- Infrared Wireless Remote Control for LVC System
- Key Locking Coverplate for 120 V Switch or LVC.
- Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
- 220 Volt (50 Hz) Motor.
- Video Projector Interface, external.
- SCB-100 - RS-232 Serial Control Board, external.
- NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
- SCB-100 - RS-232 Serial Control Board, built-in. Electrical connections will be on right end of screen case.
- SCB-200 - RS-232 Serial Control Board, built-in. Electrical connections will be on right end of screen case.
- NET-200 Ethernet Serial Adapter (must be used with SCB-200)
- WC-200 Wall Controller (must be used with SCB-200)
- IR-200 Infrared Remote (must be used with SCB-200)