Vutec Corporation - Retracta-Vu Pro Motorized Rising Arm Screen
Retracta-Vu Pro is Vutec's patented* motorized rising-arm screen featuring Vu-Flex Pro self-supported fabric. Retracta-Vu Pro is adaptable to fit any room's infrastructure and can retract into either a customized cabinet or directly into the floor. Available in sizes up to 300" diagonal, Retracta-Vu Pro comes in 4:3, 16:9 and 2.35:1 formats.
U.S. Patent No. 6,191,886
Screen can be cabinet mounted or recessed in floor
Includes Vutec's Vu-Flex Pro internally-tensioned surface
Available from 84" to 300" diagonal
Interfaces with low voltage relays, IR and RF remote controls
Requires Vutec consultation and sign-off
Contact Vutec for screen specifications
Vutec Corporation - Retracta-Vu Pro Motorized Rising Arm Screen
Retracta-Vu Pro is Vutec's patented* motorized rising-arm screen featuring Vu-Flex Pro self-supported fabric. Retracta-Vu Pro is adaptable to fit any room's infrastructure and can retract into either a customized cabinet or directly into the floor. Available in sizes up to 300" diagonal, Retracta-Vu Pro comes in 4:3, 16:9 and 2.35:1 formats.
- U.S. Patent No. 6,191,886
- Screen can be cabinet mounted or recessed in floor
- Includes Vutec's Vu-Flex Pro internally-tensioned surface
- Available from 84" to 300" diagonal
- Interfaces with low voltage relays, IR and RF remote controls
- Requires Vutec consultation and sign-off
- Contact Vutec for screen specifications