Vutec Corporation
Large front and rear projection screens
Available in 4:3, 1:1, 1.5:1, 3:1, and 16:9 formats for front or rear projection. Prices for front projection screens range from $3,105 - $8.010. Prices for rear projection screens range from $4,130 - $9,745. 4:3 Video Format: in sizes 10' x 13' to 19' x 25', complete with velour drapery trim kits and accessories. 1:1 Square Format: in 15' x 15' nd 17' x 17' with complete kit. 1.5:1 Slides Format: in 10' x 15' with complete kit. 3:1 Multiple Format: in sizes from 4' x 12' to 10' x 30' with complete kit. 16:9 HDTV Format: in sizes from 7'6" x 13' to 15' x 26'6" with complete kit.
Available in a variety of sizes and formats
Features 1" square anodized aluminum tubing welded to screen frame and legs to create a 6" wide truss
Available in BriteWhite (1.3 Gain) and Rear Projection (2.5 Gain) screen fabrics
Truss frame screens require no tools to assemble
Interchangeable snap-on surfaces
Vutec Corporation
Large front and rear projection screens
Available in 4:3, 1:1, 1.5:1, 3:1, and 16:9 formats for front or rear projection.
Prices for front projection screens range from $3,105 - $8.010.
Prices for rear projection screens range from $4,130 - $9,745.
4:3 Video Format: in sizes 10' x 13' to 19' x 25', complete with velour drapery trim kits and accessories.
1:1 Square Format: in 15' x 15' nd 17' x 17' with complete kit.
1.5:1 Slides Format: in 10' x 15' with complete kit.
3:1 Multiple Format: in sizes from 4' x 12' to 10' x 30' with complete kit.
16:9 HDTV Format: in sizes from 7'6" x 13' to 15' x 26'6" with complete kit.
- Available in a variety of sizes and formats
- Features 1" square anodized aluminum tubing welded to screen frame and legs to create a 6" wide truss
- Available in BriteWhite (1.3 Gain) and Rear Projection (2.5 Gain) screen fabrics
- Truss frame screens require no tools to assemble
- Interchangeable snap-on surfaces