SMART Technologies
Extend your interactive capabilities with the 600 series - the SMART Board interactive whiteboard that combines a flexible pen-and-finger system with exceptional ease of use.With a state-of-the-art design, the 600 series provides adaptable, dependable and intuitive interactive capabilities.
Simply extraordinary
Join millions of teachers and students who are experiencing improved learning outcomes and heightened engagement - choose the SMART Board 600 series interactive whiteboard. Offering exceptional ease of use and state-of-the-art performance, the 600 series adds flexible, intuitive interactivity to any classroom. Combining the simplicity of a whiteboard with the power of a computer, the 600 series interactive whiteboard connects to your existing projector to display your desktop on the interactive whiteboard. You can then control applications on the screen, write notes in digital ink and save your work to share later. The 600 series interactive whiteboard also comes with SMART Notebook collaborative learning software, which helps you create, deliver and manage high-impact interactive lessons.
Available in several models:
-SB640: 48"/ 121.9cm diagonal
-SB660: 64"/ 162.2cm diagonal
-SB680: 77"/ 195.6cm diagonal
-SB685: 87 1/8"/ 221.3cm diagonal 16:10 aspect
-SB690: 94 1/4"/ 239.3cm diagonal 16:9 aspect
Alternately, see the 600i, 685i4, 685ix, or 800 series systems for a solution with a quality short-throw projector built in.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | 600 Series |
| Product Name | SMART Board 600 Series Interactive Whiteboard System |