Da - Lite Screen Company LLC
In a move to meet the market demand for its Dual Vision projection screen material, Da - Lite Screen Company has increased the contrast on this innovative screen fabric. The recently reformulated Dual Vision with a viewing half angle of 65 degrees replaces the previous 50 degree half angle fabric, providing a dramatic improvement in the viewing cone and increasing the image uniformity. Dual Vision offers a light grey tint for enhanced contrast and a 0.9 gain, which makes this screen surface an excellent choice for wide aspect ratio and multiple projector applications. Dual Vision is a flexible projection fabric capable of both front and rear projection. The Dual Vision surface is ideal for video projection under controlled light conditions. With an exceptionally wide viewing cone and light grey tint, each seat in the audience will observe a uniform, sharp image with no color shift. Dual Vision offers a 0.9 gain, a viewing half angle of 65 degrees and is available in seamless sizes up to 16' in height.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Dual Vision |
| Product Name | Da-Lite's Dual Vision Projection Screen Surface Reformulated to Increase Contrast |