Da - Lite Screen Company LLC
Featuring a fully automatic ceiling closure, the Boardroom Electrol is totally concealed in the ceiling when not in use.
Designed specifically for ceiling recessed installation in any conference or boardroom. Patented in-the-roller motor mounting system for quiet operation. Fully automatic ceiling closure conceals screen when not in use.
Concealed-in-the-cei
ling electric screen
Patented rubber mounting system for in-the-roller motor
Mechanical door closure conceals screen
Options:
Black "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
White "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
Single Motor Low Voltage Control System 3-Button.
Radio Frequency Wireless Remote Control for LVC System
Infrared Wireless Remote Control for LVC System
Locking Switch Coverplate for 120 V or 3 Button LVC Switch.
Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
220 Volt (50 Hz) Motor.
Video Projector Interface, external
SCB-100 - RS-232 Serial Control Board
NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
Silent Motor for sizes up to 9' x 12'.
No Borders (Black masking borders standard).
White doors (brushed aluminum).
White box (black standard).
Da - Lite Screen Company LLC
Featuring a fully automatic ceiling closure, the Boardroom Electrol is totally concealed in the ceiling when not in use.
Designed specifically for ceiling recessed installation in any conference or boardroom.
Patented in-the-roller motor mounting system for quiet operation. Fully automatic ceiling closure conceals screen when not in use.
- Concealed-in-the-ceiling electric screen
- Patented rubber mounting system for in-the-roller motor
- Mechanical door closure conceals screen
- Options:
- Black "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
- White "Extra Drop" to lower picture area more than normal. Maximum total drop 13' (396 cm) including picture area.
- Single Motor Low Voltage Control System 3-Button.
- Radio Frequency Wireless Remote Control for LVC System
- Infrared Wireless Remote Control for LVC System
- Locking Switch Coverplate for 120 V or 3 Button LVC Switch.
- Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
- 220 Volt (50 Hz) Motor.
- Video Projector Interface, external
- SCB-100 - RS-232 Serial Control Board
- NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
- Silent Motor for sizes up to 9' x 12'.
- No Borders (Black masking borders standard).
- White doors (brushed aluminum).
- White box (black standard).