Vutec Corporation - Lectric I Motorized Screen for Wall or Ceiling
The Lectric I, Vutec's most popular motorized projection screen, features a durable all aluminum housing for wall or ceiling applications. Representing the best value in its class, Lectric I comes standard with value-added features, including Vutec's EMS EZ-Mounting System, for wall or ceiling applications. Providing users with maximum versatility, Lectric I also interfaces with low voltage relays, IR and RF remote controls and is available in 4:3, 16:9, 2.35:1, including A/V formats in five different screen materials. CLICK TO VIEW LECTRIC I
Surface mount for wall or ceiling
Vutec EMS (EZ-Mounting System) included
Aluminum housing with choice of black or white finishes
Quiet motor-in-roller design
Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Standard 12" black leader
Interfaces with low voltage relays, IR and RF remote controls
Requires hard wired installation
Custom sizes available
Optional black liner for SoundScreen available
16:10 format and silent motor available
Vutec Corporation - Lectric I Motorized Screen for Wall or Ceiling
The Lectric I, Vutec's most popular motorized projection screen, features a durable all aluminum housing for wall or ceiling applications. Representing the best value in its class, Lectric I comes standard with value-added features, including Vutec's EMS EZ-Mounting System, for wall or ceiling applications.
Providing users with maximum versatility, Lectric I also interfaces with low voltage relays, IR and RF remote controls and is available in 4:3, 16:9, 2.35:1, including A/V formats in five different screen materials.
CLICK TO VIEW LECTRIC I
- Surface mount for wall or ceiling
- Vutec EMS (EZ-Mounting System) included
- Aluminum housing with choice of black or white finishes
- Quiet motor-in-roller design
- Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Standard 12" black leader
- Interfaces with low voltage relays, IR and RF remote controls
- Requires hard wired installation
- Custom sizes available
- Optional black liner for SoundScreen available
- 16:10 format and silent motor available