Draper, Inc.
Silhouette/Series M spring-roller operated projection screen. Includes the AutoReturn Spring Roller. The sleek, curved aluminum case and endcaps are finished in white. Slender dimensions and contemporary design. Can be mounted to the wall or ceiling. Screen and dowel retract completely inside the case.
Spring-roller operated
Screen and dowel retract completely inside the case.
Front fascia is removable without tools giving easy access to roller and fabric for service.
The slender curved aluminum case and endcaps are finished with our standard white. Also available in black or dove grey.
Depending on surface, available in sizes through 96" x 96" and 10' NTSC.
Custom sizes available.
Warranted for one year against defects in materials and workmanship.
Viewing surface pulls down easily, like a standard spring roller operated projection screen.
Screen surface retracts slowly and smoothly into the case, slowing even more as it approaches its upper limit.
Intermediate stop positions allow you to lower or raise the screen completely, or stop at any point in between.
Prevents potential damage to the dowel or screen surface through repeated impact with the case.
Cost-effective solution.
Patent Pending
Draper, Inc.
Silhouette/Series M spring-roller operated projection screen. Includes the AutoReturn Spring Roller. The sleek, curved aluminum case and endcaps are finished in white. Slender dimensions and contemporary design. Can be mounted to the wall or ceiling. Screen and dowel retract completely inside the case.
- Spring-roller operated
- Screen and dowel retract completely inside the case.
- Front fascia is removable without tools giving easy access to roller and fabric for service.
- The slender curved aluminum case and endcaps are finished with our standard white. Also available in black or dove grey.
- Depending on surface, available in sizes through 96" x 96" and 10' NTSC.
- Custom sizes available.
- Warranted for one year against defects in materials and workmanship.
- Viewing surface pulls down easily, like a standard spring roller operated projection screen.
- Screen surface retracts slowly and smoothly into the case, slowing even more as it approaches its upper limit.
- Intermediate stop positions allow you to lower or raise the screen completely, or stop at any point in between.
- Prevents potential damage to the dowel or screen surface through repeated impact with the case.
- Cost-effective solution.
- Patent Pending