Da - Lite Screen Company LLC
High Contrast High Power fabric is a revolutionary screen surface that provides a unique combination of high gain along with contrast enhancement due to its grey base and highly reflective top surface. The result is a screen surface with moderate viewing angles and the ability to reflect light back towards the source for increased performance in conditions where ambient light cannot be controlled.. These characteristics make this surface an excellent choice for environments with a moderate amount of ambient light and a projector which is placed on a table top or in the same horizontal viewing plane as the audience. High Contrast High Power is a washable surface with a gain of 2.4 and a 20 degree viewing half angle. The material is available immediately on Da - Lite's electric, manual and fixed frame screen lines.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | High Contrast High Power |
| Product Name | High Contrast High Power Fabric |