Vutec Corporation - Lectric IV-C MDF Flush Ceiling Mount Tab-Tensioned Screen for Large Venues
The Lectric IV-C MDF has been designed for large in-ceiling projection applications. The Lectric IV-C MDF features an all MDF housing and is available in sizes up to 320" D (4:3). Designed for use with flexible tab-tensioned screen surfaces including BriteWhite, PearlBrite, Rear-Vu and GreyDove. Lectric IV-C MDF housing is plenum rated and interfaces with low voltage relays, IR, RF and RS-232 remote controls. CLICK TO VIEW LECTRIC IV C MDF
Plenum rated heavy duty MDF housing
Large diameter rigid aluminum roller
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Custom sizes and formats available
Available in 16:10 and 2.40:1 formats
Optional Service door
Optional White or black aluminum ceiling trim kit
Optional White or black mica finish on service door and trim
Vutec Corporation - Lectric IV-C MDF Flush Ceiling Mount Tab-Tensioned Screen for Large Venues
The Lectric IV-C MDF has been designed for large in-ceiling projection applications.
The Lectric IV-C MDF features an all MDF housing and is available in sizes up to 320" D (4:3).
Designed for use with flexible tab-tensioned screen surfaces including BriteWhite, PearlBrite, Rear-Vu and GreyDove.
Lectric IV-C MDF housing is plenum rated and interfaces with low voltage relays, IR, RF and RS-232 remote controls.
CLICK TO VIEW LECTRIC IV C MDF
- Plenum rated heavy duty MDF housing
- Large diameter rigid aluminum roller
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Custom sizes and formats available
- Available in 16:10 and 2.40:1 formats
- Optional Service door
- Optional White or black aluminum ceiling trim kit
- Optional White or black mica finish on service door and trim