Da - Lite Screen Company LLC
An optional frame that not only protects the screen but is professional, good looking and allows for easy installation.
Option for Polacoat® Screens
Impressive architectural design adds sophistication to every installation
Heavy-duty box frame construction of 2" x 1 3/4" rectangular dovetailed tube of .125" wall thickness is secured at the corners with self-tapping screws and mounting clips
For screen panels up to 6' x 10' x 3/8"
Screens are positioned in frames with setting blocks on each screen edge and are centered between the faces of the glass stops with flexible extruded gaskets
Frame dimension equals viewing area plus 4"
Da - Lite Screen Company LLC
An optional frame that not only protects the screen but is professional, good looking and allows for easy installation.
- Option for Polacoat® Screens
- Impressive architectural design adds sophistication to every installation
- Heavy-duty box frame construction of 2" x 1 3/4" rectangular dovetailed tube of .125" wall thickness is secured at the corners with self-tapping screws and mounting clips
- For screen panels up to 6' x 10' x 3/8"
- Screens are positioned in frames with setting blocks on each screen edge and are centered between the faces of the glass stops with flexible extruded gaskets
- Frame dimension equals viewing area plus 4"