Draper, Inc.
Permanently mounted front or rear projection screen, Snap-on screen with aluminum frame.
The Cineperm offers a contemporary, theatre-like appearance wherever a permanently mounted front or rear screen is required. Flexible viewing surface is stretched perfectly flat and snaps onto a 1" tubular aluminum frame. The viewing surface conceals the frame completely with 2" black borders on all sides. Suitable for mounting to a wall, suspending from a ceiling, or "flying" for theatrical uses.
Viewing Surfaces -- M1300, M2500, HiDef Grey, AT1200 or AT Grey for front projection, or Cineflex rear projection vinyl.
Custom Sizes -- Available in virtually any custom size up to 15' x 20'. Overall size, including frame, equals image area plus 4"
Truss Sizes -- Sizes larger than 10 1/2' x 14' are manufactured with truss-style construction, using a 6" wide frame and borders.
Draper, Inc.
Permanently mounted front or rear projection screen, Snap-on screen with aluminum frame.
The Cineperm offers a contemporary, theatre-like appearance wherever a permanently mounted front or rear screen is required. Flexible viewing surface is stretched perfectly flat and snaps onto a 1" tubular aluminum frame. The viewing surface conceals the frame completely with 2" black borders on all sides. Suitable for mounting to a wall, suspending from a ceiling, or "flying" for theatrical uses.
- Viewing Surfaces -- M1300, M2500, HiDef Grey, AT1200 or AT Grey for front projection, or Cineflex rear projection vinyl.
- Custom Sizes -- Available in virtually any custom size up to 15' x 20'. Overall size, including frame, equals image area plus 4"
- Truss Sizes -- Sizes larger than 10 1/2' x 14' are manufactured with truss-style construction, using a 6" wide frame and borders.