Stewart Filmscreen Corp.
A flexible front projection screen material that is over 30% brighter than a matte-white screen surface. The reference standard projection material within the AV industry.
StudioTek 130 G3 is a flexible front projection screen material that is over 30% brighter than a matte-white screen surface. Developed under the direction of Joe Kane, StudioTek 130 G3 is the reference standard projection material within the AV industry.
Gain: 1.3
Half Gain: 68 degrees
Perforations: Microperf X2 (optional)
Min. Throw Dist.: 1.3 x image width
Ambient Light: Controlled lighting is recommended
Lay Flat Quality: Excellent
Flame Resistance: Yes
Size Limitations: Contact Factory
Stewart Filmscreen Corp.
A flexible front projection screen material that is over 30% brighter than a matte-white screen surface. The reference standard projection material within the AV industry.
StudioTek 130 G3 is a flexible front projection screen material that is over 30% brighter than a matte-white screen surface. Developed under the direction of Joe Kane, StudioTek 130 G3 is the reference standard projection material within the AV industry.
- Gain: 1.3
- Half Gain: 68 degrees
- Perforations: Microperf X2 (optional)
- Min. Throw Dist.: 1.3 x image width
- Ambient Light: Controlled lighting is recommended
- Lay Flat Quality: Excellent
- Flame Resistance: Yes
- Size Limitations: Contact Factory