Visual Sound, Inc. 16:9 Theatre Shape Video View Projection Screen 50V10169M

Description
Bretford Manufacturing, Inc., 133" Diagonal Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions. Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. Fabric size = 120"H x 94"W, viewing size = 116"W x 65"H
Description
Bretford Manufacturing, Inc., 133" Diagonal Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions. Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. Fabric size = 120"H x 94"W, viewing size = 116"W x 65"H

Suppliers

Company
Product
Description
Supplier Links
16:9 Theatre Shape Video View Projection Screen - 50V10169M - Visual Sound, Inc.
Broomall, PA, USA
16:9 Theatre Shape Video View Projection Screen
50V10169M
16:9 Theatre Shape Video View Projection Screen 50V10169M
Bretford Manufacturing, Inc., 133" Diagonal Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions. Projection surface is matte white with a fiberglass backing. The square shaped steel case is painted white. The case is 20-gauge steel and the slat is 22-gauge steel. End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen. The screen has a roller-locking device to prevent the fabric from being pulled off the roller. Shatterproof plastic slat tips are used to cover the ends of the slat. Black borders are included on the left and right side of the screen surface to provide added picture contrast. All screens come with a pull rope for easy operation. Fabric size = 120"H x 94"W, viewing size = 116"W x 65"H

Bretford Manufacturing, Inc., 133" Diagonal

Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums.
Fabric Viewing Size listed below in the Height and Width dimensions.

  • Projection surface is matte white with a fiberglass backing.
  • The square shaped steel case is painted white.
  • The case is 20-gauge steel and the slat is 22-gauge steel.
  • End caps are a matching white plastic designed to integrate with the unique wall mounting brackets that are included with the screen.
  • The screen has a roller-locking device to prevent the fabric from being pulled off the roller.
  • Shatterproof plastic slat tips are used to cover the ends of the slat.
  • Black borders are included on the left and right side of the screen surface to provide added picture contrast.
  • All screens come with a pull rope for easy operation.
  • Fabric size = 120"H x 94"W, viewing size = 116"W x 65"H
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 50V10169M
Product Name 16:9 Theatre Shape Video View Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products