Visual Sound, Inc. 10 x 10 ft. Electric Screen 7000-M

Description
Bretford Manufacturing, Inc. Series 700 Electric Screen Recommended for use in conference rooms, lecture halls and classrooms, the Series 700 Electric Wall Screens are designed for permanent wall installation in small or midsize viewing areas. Each screen comes with its own unique wall mounting brackets which lock the screen onto the bracket. Pre-wired with built-in Wireless Remote Control. An adjustable up and down limit switch allows the user to set the points at which the screen extends and retracts. Durable steel case finished in white scratch resistant paint. 12-feet screens are seamed. 2" Black borders complete the visual image. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Seamless Matte White Fabric Built-in wireless remote control to raise or lower the screen to the desired height Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, verry stable Wall-mountable 3-button switch included in the 20-foot power cord Designed for permanent wall installations using an electrical outlet as a power source in classrooms, conference and training rooms, and smaller auditoriums and lecture halls Features a 20 foot, three bladed power cord that plugs into any grounded wall outlet Power cord includes a manual up/down switch for powering the screen Motor has lifetime lubrication, automatic thermal overload cut-off, and brake for stopping at any point or when fully extended or retracted Durable steel case has built in mounting holes, is finished in white scratch resistant paint, and includes adjustable wall mounting brackets
Description
Bretford Manufacturing, Inc. Series 700 Electric Screen Recommended for use in conference rooms, lecture halls and classrooms, the Series 700 Electric Wall Screens are designed for permanent wall installation in small or midsize viewing areas. Each screen comes with its own unique wall mounting brackets which lock the screen onto the bracket. Pre-wired with built-in Wireless Remote Control. An adjustable up and down limit switch allows the user to set the points at which the screen extends and retracts. Durable steel case finished in white scratch resistant paint. 12-feet screens are seamed. 2" Black borders complete the visual image. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Seamless Matte White Fabric Built-in wireless remote control to raise or lower the screen to the desired height Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, verry stable Wall-mountable 3-button switch included in the 20-foot power cord Designed for permanent wall installations using an electrical outlet as a power source in classrooms, conference and training rooms, and smaller auditoriums and lecture halls Features a 20 foot, three bladed power cord that plugs into any grounded wall outlet Power cord includes a manual up/down switch for powering the screen Motor has lifetime lubrication, automatic thermal overload cut-off, and brake for stopping at any point or when fully extended or retracted Durable steel case has built in mounting holes, is finished in white scratch resistant paint, and includes adjustable wall mounting brackets

Suppliers

Company
Product
Description
Supplier Links
10 x 10 ft. Electric Screen - 7000-M - Visual Sound, Inc.
Broomall, PA, USA
10 x 10 ft. Electric Screen
7000-M
10 x 10 ft. Electric Screen 7000-M
Bretford Manufacturing, Inc. Series 700 Electric Screen Recommended for use in conference rooms, lecture halls and classrooms, the Series 700 Electric Wall Screens are designed for permanent wall installation in small or midsize viewing areas. Each screen comes with its own unique wall mounting brackets which lock the screen onto the bracket. Pre-wired with built-in Wireless Remote Control. An adjustable up and down limit switch allows the user to set the points at which the screen extends and retracts. Durable steel case finished in white scratch resistant paint. 12-feet screens are seamed. 2" Black borders complete the visual image. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Seamless Matte White Fabric Built-in wireless remote control to raise or lower the screen to the desired height Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, verry stable Wall-mountable 3-button switch included in the 20-foot power cord Designed for permanent wall installations using an electrical outlet as a power source in classrooms, conference and training rooms, and smaller auditoriums and lecture halls Features a 20 foot, three bladed power cord that plugs into any grounded wall outlet Power cord includes a manual up/down switch for powering the screen Motor has lifetime lubrication, automatic thermal overload cut-off, and brake for stopping at any point or when fully extended or retracted Durable steel case has built in mounting holes, is finished in white scratch resistant paint, and includes adjustable wall mounting brackets

Bretford Manufacturing, Inc.

Series 700 Electric Screen

Recommended for use in conference rooms, lecture halls and classrooms, the Series 700 Electric Wall Screens are designed for permanent wall installation in small or midsize viewing areas. Each screen comes with its own unique wall mounting brackets which lock the screen onto the bracket. Pre-wired with built-in Wireless Remote Control. An adjustable up and down limit switch allows the user to set the points at which the screen extends and retracts. Durable steel case finished in white scratch resistant paint. 12-feet screens are seamed. 2" Black borders complete the visual image. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms.

  • Seamless Matte White Fabric
  • Built-in wireless remote control to raise or lower the screen to the desired height
  • Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, verry stable
  • Wall-mountable 3-button switch included in the 20-foot power cord
  • Designed for permanent wall installations using an electrical outlet as a power source in classrooms, conference and training rooms, and smaller auditoriums and lecture halls
  • Features a 20 foot, three bladed power cord that plugs into any grounded wall outlet
  • Power cord includes a manual up/down switch for powering the screen
  • Motor has lifetime lubrication, automatic thermal overload cut-off, and brake for stopping at any point or when fully extended or retracted
  • Durable steel case has built in mounting holes, is finished in white scratch resistant paint, and includes adjustable wall mounting brackets
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 7000-M
Product Name 10 x 10 ft. Electric Screen
Unlock Full Specs
to access all available technical data

Similar Products