Da - Lite Screen Company LLC
Ideal for large screen applications in stage or auditorium settings.
Da - Lite's largest enclosed electric screen
Heavy-duty screen for exposed or recessed installation
Options:
Black "Extra Drop" to lower picture area more than normal. Maximum total drop 22' including picture area, except for 24' wide, where maximum drop is 18'.
White "Extra Drop" to lower picture area more than normal. Maximum total drop 22' including picture area, except for 24' wide, where maximum drop is 18'.
Single Motor Low Voltage Control System 3 - Button
Radio Frequency Wireless Remote Control for LVC System
Infrared Wireless Remote Control for LVC System
Locking Switch Coverplate for 120 V or 3 Button LVC Switch.
Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
No borders (black masking borders standard).
220 Volt (50 Hz) Motor.
Video Projector Interface, external.
SCB-100 - RS-232 Serial Control Board
NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
White box (black box standard).
Da - Lite Screen Company LLC
Ideal for large screen applications in stage or auditorium settings.
- Da - Lite's largest enclosed electric screen
- Heavy-duty screen for exposed or recessed installation
- Options:
- Black "Extra Drop" to lower picture area more than normal. Maximum total drop 22' including picture area, except for 24' wide, where maximum drop is 18'.
- White "Extra Drop" to lower picture area more than normal. Maximum total drop 22' including picture area, except for 24' wide, where maximum drop is 18'.
- Single Motor Low Voltage Control System 3 - Button
- Radio Frequency Wireless Remote Control for LVC System
- Infrared Wireless Remote Control for LVC System
- Locking Switch Coverplate for 120 V or 3 Button LVC Switch.
- Key Operated Switch for 120 V only (note: cannot be used with low voltage system).
- No borders (black masking borders standard).
- 220 Volt (50 Hz) Motor.
- Video Projector Interface, external.
- SCB-100 - RS-232 Serial Control Board
- NET-100 Ethernet-Serial Adapter (must be used with SCB-100)
- White box (black box standard).