Visual Sound, Inc. 16:9 Theatre Shape Video View Projection Screen 65V7169M

Description
Bretford Manufacturing, Inc., 94" Diagonal. Order brackets separately Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions. Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint. End caps are a matching white plastic and include the mounting holes for installation. A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat. A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 84"H x 67"W, viewing size = 82"W x 46"H
Description
Bretford Manufacturing, Inc., 94" Diagonal. Order brackets separately Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions. Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint. End caps are a matching white plastic and include the mounting holes for installation. A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat. A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 84"H x 67"W, viewing size = 82"W x 46"H

Suppliers

Company
Product
Description
Supplier Links
16:9 Theatre Shape Video View Projection Screen - 65V7169M - Visual Sound, Inc.
Broomall, PA, USA
16:9 Theatre Shape Video View Projection Screen
65V7169M
16:9 Theatre Shape Video View Projection Screen 65V7169M
Bretford Manufacturing, Inc., 94" Diagonal. Order brackets separately Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the Height and Width dimensions. Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint. End caps are a matching white plastic and include the mounting holes for installation. A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat. A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case. Fabric size = 84"H x 67"W, viewing size = 82"W x 46"H

Bretford Manufacturing, Inc., 94" Diagonal. Order brackets separately

Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums.
Fabric Viewing Size listed below in the Height and Width dimensions.

  • Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller.
  • The pin end of the roller is seated in a nylon bushing.
  • The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are finished with scratch resistant white paint.
  • End caps are a matching white plastic and include the mounting holes for installation.
  • A 24-gauge steel, 7/8" slotted tube holds the bottom of the screen fabric with Fiberlok strip to trap the fabric rigidly inside the slat.
  • A manual pull down ring is screwed to slat for operation. "Slow Retrieve" feature prohibits the fabric from "Snapping up" into the case.
  • Fabric size = 84"H x 67"W, viewing size = 82"W x 46"H
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 65V7169M
Product Name 16:9 Theatre Shape Video View Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products