Draper, Inc.
The Salara is a new generation in electric projection screens. In your home or office, the Salara makes a design statement. The Salara's small, elliptical case and domed endcaps are finished in solid white. Floating gunlatch wall mounting brackets grip the screen securely and are barely visible.
Elliptical extruded aluminum case with domed endcaps and white finish
Floating gunlatch wall brackets grip the screen securely and are barely visible.
NTSC, HDTV and WideScreen format have image area framed with black on all four sides.
Can be furnished with any standard control option (IR control may be built in).
Depending on surface, available in sizes through 96" x 96" and 10' diagonal NTSC.
Custom sizes available
Warranted for one year against defects in materials and workmanship.
Draper, Inc.
The Salara is a new generation in electric projection screens. In your home or office, the Salara makes a design statement. The Salara's small, elliptical case and domed endcaps are finished in solid white. Floating gunlatch wall mounting brackets grip the screen securely and are barely visible.
- Elliptical extruded aluminum case with domed endcaps and white finish
- Floating gunlatch wall brackets grip the screen securely and are barely visible.
- NTSC, HDTV and WideScreen format have image area framed with black on all four sides.
- Can be furnished with any standard control option (IR control may be built in).
- Depending on surface, available in sizes through 96" x 96" and 10' diagonal NTSC.
- Custom sizes available
- Warranted for one year against defects in materials and workmanship.