Da - Lite Screen Company LLC
This tensioned heavy-duty concealed-in-the-cei
Da - Lite Screen Company LLC
Considered to be the rental leader for the professional desiring the high quality and exceptional durability.
The Picture King is a high quality professional tripod screen able to withstand daily usage. The heavy-duty aluminum extruded legs with toe release mechanism offers a wide stance for maximum stability. Screen height is adjustable to accommodate any ceiling height with self-locking extension tube and high-low case adjustment. Built-in fabric lock secures screen fabric during transport and use to prevent shifting. Industrial carpet hides the nicks and scratches that can occur with a portable unit, making it the perfect choice for the rental market.
Da - Lite Screen Company LLC
The Floor Model C projection screen is a heavy-duty screen ideal for rental, stage and hospitality applications. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Perm-Wall was designed for permanent mounting to the wall or in a wall opening. Front or rear projection surfaces snap easily on to the front of the silver aluminum frame. Provides a perfectly flat viewing surface for graphic and data video projection.
Da - Lite Screen Company LLC
The Model C with Controlled Screen Return (CSR) is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case.
The Model C with Controlled Screen Return (CSR) Projection Screen is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled return of the screen surface back into the case. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.
Da - Lite Screen Company LLC
High quality professional tripod screen able to withstand daily usage.
The Picture King is a high quality professional tripod screen able to withstand daily usage. The heavy-duty aluminum extruded legs with toe release mechanism offers a wide stance for maximum stability. Screen height is adjustable to accommodate any ceiling height with self-locking extension tube and high-low case adjustment. Built-in fabric lock secures screen fabric during transport and use to prevent shifting. Black or Gray Carpeted version for rental situations also available.
Da - Lite Screen Company LLC
Uniquely designed screen lifts up and out of its sleek black aluminum case and is ready to use in seconds.
The Deluxe Insta-Theater screen with its sleek case design and pneumatically assisted set-up is the ultimate in portable projection screens for today's applications. Choose from the 60", 80" or 100" diagonal in Video (4:3) Format and 73" and 90" in HDTV (16:9) Format available with Wide Power projection fabric. The portability and ease of set-up makes the Deluxe Insta-Theater the perfect choice for business presentations on the road or for portable home theater systems.
Da - Lite Screen Company LLC
The professional presenter's choice for compactness and portability.
Da - Lite's Fast-Fold® screens give professional presenters the edge on the road. Fast-Fold® screens are made to take the rigors of constant set up and tear down yet retain their good looks and performance for years. All Fast-Fold® products set up easily without tools for the ultimate in convenience.
Da - Lite Screen Company LLC
Designed with the installer in mind.
The Tensioned Advantage Electrol was designed with the installer in mind. This screen offers the convenience of installing the case and fabric/roller assemblies at separate times. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The screen is tensioned to provide an extra flat surface for optimum image quality when using video or data projection.
Da - Lite Screen Company LLC
Wall or Ceiling Mounted Manual Front Projection Screen
The Model C projection screen is a heavy-duty screen ideal for large size conference or training rooms. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The fabric is attached to the frame by Velcro and the black powder coated aluminum frame provides a sleek black masking border. The Imager frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
New for 2005, the Acoustical Imager is a revolutionary projection screen that marries a fixed frame screen with 5.1 surround sound by integrating the left, center and right channel speakers into the frame. Audio is provided by the JBL Surround Sound speaker system; five 100-watt speakers. The Acoustical Imager is standard with a ten-inch 150-watt JBL subwoofer and the surround sound system is upgradeable to 6.1 or 7.1. Choose between Video (4:3) or HDTV (16:9) on eight projection surfaces, or let Da - Lite craft a custom screen to the particulars of your home theater.
Da - Lite Screen Company LLC
Designed with the installer in mind.
The Advantage Manual with CSR was designed with the installer in mind. From the convenience of installing the case and fabric/roller assemblies at separate times, to the floating mounting method designed into the case, this screen fits your installation needs. You choose to receive the case and fabric together or have them sent separately to ensure the screen surface is not damaged during the "rough in" stages of construction. The patented CSR (Controlled Screen Return) System ensures a quiet controlled return of the screen into the case.
Da - Lite Screen Company LLC
Manually operated front projection screen incorporating tensioning arm which provides a remarkably flat viewing surface.
Suitable for offices, training and meeting rooms, the Deluxe Model B® with its built-in tensioning arm locks in place when screen is extended providing a flat, tensioned viewing surface.
Da - Lite Screen Company LLC
Controlled Screen Return (CSR) ensures a quite controlled return of the screen surface into the case.
Offered exclusively by Da - Lite, the Controlled Screen Return (CSR) system adds an impressive feature to the ever-popular Model B® design. The CSR system ensures the quiet controlled return of the screen into the case providing optimal performance and smooth, consistent operation.
Da - Lite Screen Company LLC
Complete screen with surface and vinyl storage case.
Mini Fold screens provide the ultimate tabletop projection screen. Compact go anywhere design ensures you have a screen as good as your presentation and set up takes seconds.
Da - Lite Screen Company LLC
Manually operated front projection screen with real wood case available in three styles.
Appealing curvilinear design of the Concord style case makes this pull-down screen perfect for home or business where appearance is important. The Hamilton style case is a timeless design that elegantly blends with traditional decors. Its stately and sophisticated appearance makes this pull-down screen perfect for home or business where appearance is important. The simple, clean rectilinear design of the Lexington style case blends easily with the decors of today and makes this pull-down screen perfect where appearance is important.
Da - Lite Screen Company LLC
The Floor Model C projection screen is a heavy-duty screen ideal for rental, stage and hospitality applications. The permanently lubricated steel ball bearings combined with nylon bushings and a heavy-duty spring assembly offer smooth operation even in demanding applications.
Da - Lite Screen Company LLC
Featuring dual motors concealed in the ceiling and a tensioned screen, this screen offers an extra flat surface for optimum image quality when using video or data projection. One motor operates the aluminum door and one operates the screen, while the case is sealed and fire retardant for plenum installations. A tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added weight maintains vertical tension. The Tensioned Director Electrol is ideal for boardrooms and conference rooms and features the patented in-the-roller motor mounting system for quiet operation.
Da - Lite Screen Company LLC
The Tensioned Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling tiles. It is designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. The patented in-the-roller motor mounting system assures quiet operation.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications
The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The fabric is attached to the frame with snaps and the visible face of the frame can be covered with a real wood veneer for a warm, elegant look. Veneers are available in seven standard finishes; Light Oak, Medium Oak, Natural Walnut, Heritage Walnut, Mahogany, Cherry or Honey Maple. Your Custom finish can also be matched.
Da - Lite Screen Company LLC
The Tensioned Cosmopolitan Electrol offers an extra flat surface for optimum image quality when using data graphics.
This tensioned screen offers an extra flat surface for optimum image quality when using data graphics. It is equally ideal for applications where a recessed installation is not desired or feasible. A specially designed motor is mounted inside the 3-inch diameter roller and features a patented noise silencer for quiet operation. With an attractive black textured case, this unit blends with any décor and is easy to install.
Da - Lite Screen Company LLC
The Designer Model B® Fabric case screen is ideal or classrooms and meeting facilities.
The Designer Model B® fabric case screen is ideal for classrooms and meeting facilities. The case features wrapped fabric with coordinating end caps that blend with any room decor. Provides dependable service and beauty.
Da - Lite Screen Company LLC
Da - Lite's Fast-Fold® screens give professional presenters the edge on the road. Fast-Fold® screens are made to take the rigors of constant set up and tear down yet retain their good looks and performance for years. All Fast-Fold® products set up easily without tools for the ultimate in convenience.
Da - Lite Screen Company LLC
The Rental and Staging Choice for Portable Projection Screens.
The Heavy Duty Fast-Fold® Deluxe screen features a sturdy 3 ½" x 1 ¼" aluminum frame with snap latch hinges for simple, quick set up and tear down. The Heavy Duty Fast-Fold® Deluxe is available in sizes from 7' x 9' to 16' x 27'6" and is customizable upon request. All screens up to 16' high are seamless. Screen surfaces include Da-Mat, Da-Tex, High Contrast Da-Tex, Pearlescent, Cinema Vision and Dual Vision. In addition to its durable construction, Da - Lite's Heavy Duty Fast-Fold® Deluxe screen with Da-Mat fabric is now a foldable black backed material. This exclusive feature allows for the portability of a Fast-Fold® screen with the superior image quality and opacity of a black backed material.
Da - Lite Screen Company LLC
The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven veneer finishes is available for the front cover of the screen case. The screen surface retracts completely into the case for a clean, modern appearance when the screen is not in use. For easy installation, the Tensioned Contour Electrol is available with a low voltage control unit or a video projector interface built into the case.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Da-Snap is suitable for mounting on the wall or into a wall opening for commercial and residentail applications. Front or rear projection fabrics are easily attached to the frame with snaps. The surface mounts to the back of the black powder coated frame, which provides a masking border. The Da-Snap frame is available with Pro-Trim for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.
Da - Lite Screen Company LLC
Two-piece aluminum case construction and floating mounting method allows attachment to wall or ceiling.
Stylish curved aluminum extruded case with dimensions of 4-5/8" high and 4-3/32"deep. An optional choice of seven veneer finishes is available for the front cover of the screen case for a warm and elegant look or choose a graphite case for a more contemporary look.
Da - Lite Screen Company LLC
The Rental and Staging Choice for Portable Projection Screens.
Fast-Fold® Truss is the rental and staging answer for large venue portable projection. With a maximum size of 46' wide, Fast-Fold® Truss is the ultimate heavy-duty screen designed to take the abuse of the most demanding applications. Completely portable with airline approved wheeled poly cases, the flexibility to choose from front, rear or 3-D projection and the time-tested reliability of Da - Lite Truss translate into a world-class screen. For the finishing touch, consider Fast-Fold® Truss Drapery Kit to command your audience's attention.
Da - Lite Screen Company LLC
Electric Wall or Ceiling Front Projection Screen for Larger Venues.
Seamless in all sizes up to 16' wide, the tab tensioning system offers the flattest possible viewing surface for a retractable screen. Constructed of a two piece aluminum extruded case the Tensioned Cosmopolitan includes adjustable mounting brackets for wall or ceiling mount installations. Motor in the roller design ensures a silent operation and the front access panel of the case allows easy access. Two piece case is black powder coated. White available upon request. Standard with three position Decora® style wall switch. Screen operation may be controlled with the included high voltage Decora® style wall switch, or optional Video Projector Interface, Low Voltage Control or Da - Lite's Integrated Screen Control line of RS-232 products. Available with Da-Mat, High Contrast Da-Mat, Pearlescent, Cinema Vision, and High Contrast Cinema Vision. The Tensioned Cosmopolitan may be specified to custom dimensions and aspect ratios upon request.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance. The surface mounts to the back of a black powder coated frame that provides a masking border. The frame is available with Pro-Trim finish for an additional charge. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.
Da - Lite Screen Company LLC
The Presenter is the smallest, most compact screen available. It is lightweight and easy-to-use. It's also perfect for tabletop presentations and an ideal companion for an ultra-portable projector.
Da - Lite Screen Company LLC
The Designer Da-Tab is great for any room, especially boardrooms, where aesthetics are important. The screen can be mounted to either the wall or the ceiling and features a specially designed motor mounted inside the 3-inch diameter roller with a patented noise silencer for quiet operation.
Da - Lite Screen Company LLC
This tensioned heavy-duty concealed-in-the-cei
Da - Lite Screen Company LLC
Durable screen that is perfect for classroom and meeting facilities. Easy pull-down system locks at intervals to fit a variety of projection formats.
Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications.
The Multi-Mask Imager is a fixed frame screen that features both horizontal and vertical masking and is available with a choice of eleven projection screen surfaces. With all masking retracted, the screen is HDTV (1.78:1) aspect ratio. With motorized masking, you can achieve NTSC Video (1.33:1), Letterbox (1.85:1) and Cinemascope (2.35:1) formats. Da - Lite's Multi-Mask Imager is standard with the Pro-Trim finish, which is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.
Da - Lite Screen Company LLC
Choice of seven veneer wrapped cases fits any room decor.
The Veneer Model B® is ideal for classrooms and meeting facilities. The case features wrapped veneer with coordinating end caps that blend with any room decor. Nylon bearings provide smooth quiet operation for the life of the screen. Easy pull-down systems locks at intervals to fit a variety of projection formats.
Da - Lite Screen Company LLC
Durable tripod screen.
A popular portable screen, the Versatol is ideal for classrooms and training rooms. The Versatol is professional solution for any projection application or situation.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Video Format |
| Product Name | Video Format Tab Tensioned Ceiling Recessed Electric Front Projection Screen. |