Da - Lite Screen Company LLC
Factory Installed for In-Wall Placement (1/4" Thickness) - Black Anodized Finish
An optional frame that not only protects the screen but is professional, good looking and allows for easy installation.
Recommended for use with 1/4" Da-Plex and Da-View in sizes up to 6' x 8' and 1/4" Da-Glas in sizes up to 4' x 5'
Lightweight extruded aluminum U-channel.
23.81 mm wall thickness and weighs approximately 5 oz per linear foot (0.142 kg/m).
Secured at the corners with self-tapping screws and mounting clips.
Mitered corners eliminate rear light leaks without caulking.
Frame dimensions equal viewing area plus 2 1/2".
Available in an anodized black finish.
Da - Lite Screen Company LLC
Factory Installed for In-Wall Placement (1/4" Thickness) - Black Anodized Finish
An optional frame that not only protects the screen but is professional, good looking and allows for easy installation.
- Recommended for use with 1/4" Da-Plex and Da-View in sizes up to 6' x 8' and 1/4" Da-Glas in sizes up to 4' x 5'
- Lightweight extruded aluminum U-channel.
- 23.81 mm wall thickness and weighs approximately 5 oz per linear foot (0.142 kg/m).
- Secured at the corners with self-tapping screws and mounting clips.
- Mitered corners eliminate rear light leaks without caulking.
- Frame dimensions equal viewing area plus 2 1/2".
- Available in an anodized black finish.