Vutec Corporation - EconoPro T-Series Tripod Screen
This portable screen with chrome tripod legs and flame retardant, mildew resistant material is easy to store and transport. The tripod screen has a built-in keystone eliminator and adjusts for height and housing position. It is available in 10 sizes in A/V, 4:3, and 16:9 formats. In A/V Format. EVTR5050: 50" x 50" - 127cm x 127cm - $98. EVTR6060: 60" x 60" - 152cm x 152cm - $108. EVTR7070: 70" x 70" - 177cm x 177cm - $118. EVTR8080: 80" x 80" - 200cm x 200cm - $128. EVTR8484: 84" x 84" - 213cm x 213cm - $148. EVTR9696: 96" x 96" - 243cm x 243cm - $188. In 4:3 Format. EVTR6080: 60" x 80" - 152cm x 200cm - $128. EVTR7296: 72" x 96" - 182cm x 243cm - $188. In 16:9 Format. EVTR4580: 45" x 80" - 114cm x 200cm - $116. EVTR5496: 54" x 96" - 136cm x 243cm - $128.
Black octagon housing
Tube adjustable tripod
Housing swivel 360°
Available only in Matte White surface
Includes keystone eliminator
Vutec Corporation - EconoPro T-Series Tripod Screen
This portable screen with chrome tripod legs and flame retardant, mildew resistant material is easy to store and transport. The tripod screen has a built-in keystone eliminator and adjusts for height and housing position. It is available in 10 sizes in A/V, 4:3, and 16:9 formats.
In A/V Format.
EVTR5050: 50" x 50" - 127cm x 127cm - $98.
EVTR6060: 60" x 60" - 152cm x 152cm - $108.
EVTR7070: 70" x 70" - 177cm x 177cm - $118.
EVTR8080: 80" x 80" - 200cm x 200cm - $128.
EVTR8484: 84" x 84" - 213cm x 213cm - $148.
EVTR9696: 96" x 96" - 243cm x 243cm - $188.
In 4:3 Format.
EVTR6080: 60" x 80" - 152cm x 200cm - $128.
EVTR7296: 72" x 96" - 182cm x 243cm - $188.
In 16:9 Format.
EVTR4580: 45" x 80" - 114cm x 200cm - $116.
EVTR5496: 54" x 96" - 136cm x 243cm - $128.
- Black octagon housing
- Tube adjustable tripod
- Housing swivel 360°
- Available only in Matte White surface
- Includes keystone eliminator