Vutec Corporation - Eleganté Motorized Plug-and-View Motorized Screen for Wall or Ceiling
The Eleganté motorized screen, is a competitively priced motorized projection screen, featuring a durable all aluminum housing for wall or ceiling applications. Representing the best value in its class, Eleganté motorized screen comes standard with value-added features, including Vutec's EMS EZ-Mounting System, for wall or ceiling applications. Providing users with maximum versatility, Eleganté motorized screen also interfaces with low voltage relays, IR and RF remote controls and is available in 4:3 (Video) and 16:9 (HDTV) formats in Matte White and Matte Gray screen surfaces.
Convenient in-line plug
Three-position in-line switch
Vutec EMS (EZ-Mounting System) included
One-person installation - can be adjusted after mounting
Wall or ceiling mounted
1" vertical black borders
Matte white or matte gray screen surface
6" of black leader
Heavy duty aluminum housing with choice of black or white finish
Available in 110 Volt or 220 Volt for export
Made in USA
Vutec Corporation - Eleganté Motorized Plug-and-View Motorized Screen for Wall or Ceiling
The Eleganté motorized screen, is a competitively priced motorized projection screen, featuring a durable all aluminum housing for wall or ceiling applications. Representing the best value in its class, Eleganté motorized screen comes standard with value-added features, including Vutec's EMS EZ-Mounting System, for wall or ceiling applications.
Providing users with maximum versatility, Eleganté motorized screen also interfaces with low voltage relays, IR and RF remote controls and is available in 4:3 (Video) and 16:9 (HDTV) formats in Matte White and Matte Gray screen surfaces.
- Convenient in-line plug
- Three-position in-line switch
- Vutec EMS (EZ-Mounting System) included
- One-person installation - can be adjusted after mounting
- Wall or ceiling mounted
- 1" vertical black borders
- Matte white or matte gray screen surface
- 6" of black leader
- Heavy duty aluminum housing with choice of black or white finish
- Available in 110 Volt or 220 Volt for export
- Made in USA