Vutec Corporation - Lectric I-C Motorized Screen for Wall or Ceiling for Large Venues
The Lectric I-C has been designed to address today's larger projection venues. Sizes start at 159" D (16:9) through 250" D (4:3). It features an all aluminum housing and comes standard with matte white screen surface. The Lectric I-C interfaces with low voltage relays, IR, RF and RS-232 remote controls. CLICK TO VIEW LECTRIC I-C
Surface mount for wall or ceiling
Extruded heavy duty aluminum housing with choice of black or white finish
Vutec EMS (EZ-Mounting System)
Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Sizes to 250" (D) in 4:3, 230" (D) in 16:9
Matte white surface seamless up to 192" (H)
Quiet motor-in-roller design
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Custom sizes and formats available
Available in 16:10 & 2:40:1 formats
Vutec Corporation - Lectric I-C Motorized Screen for Wall or Ceiling for Large Venues
The Lectric I-C has been designed to address today's larger projection venues. Sizes start at 159" D (16:9) through 250" D (4:3). It features an all aluminum housing and comes standard with matte white screen surface.
The Lectric I-C interfaces with low voltage relays, IR, RF and RS-232 remote controls.
CLICK TO VIEW LECTRIC I-C
- Surface mount for wall or ceiling
- Extruded heavy duty aluminum housing with choice of black or white finish
- Vutec EMS (EZ-Mounting System)
- Ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Sizes to 250" (D) in 4:3, 230" (D) in 16:9
- Matte white surface seamless up to 192" (H)
- Quiet motor-in-roller design
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Custom sizes and formats available
- Available in 16:10 & 2:40:1 formats