Extech Megohmmeter, Autoranging Digital with NIST 380260-NIST

Description
Product Highlights 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MÙ Lo Ù function for testing connections Lock Power On Function for hands-free operation Data Hold to freeze displayed reading Each Unit Includes NIST Certificate Heavy Duty Test Leads Carrying Case Six AA Batteries
Datasheet
Description
Product Highlights 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MÙ Lo Ù function for testing connections Lock Power On Function for hands-free operation Data Hold to freeze displayed reading Each Unit Includes NIST Certificate Heavy Duty Test Leads Carrying Case Six AA Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter, Autoranging Digital with NIST - 380260-NIST - Transcat, Inc.
Rochester, NY, USA
Megohmmeter, Autoranging Digital with NIST
380260-NIST
Megohmmeter, Autoranging Digital with NIST 380260-NIST
Product Highlights 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MÙ Lo Ù function for testing connections Lock Power On Function for hands-free operation Data Hold to freeze displayed reading Each Unit Includes NIST Certificate Heavy Duty Test Leads Carrying Case Six AA Batteries

Product Highlights

  • 250V, 500V, and 1000V test voltages
  • Insulation Resistance to 2000MÙ
  • Lo Ù function for testing connections
  • Lock Power On Function for hands-free operation
  • Data Hold to freeze displayed reading

Each Unit Includes

  • NIST Certificate
  • Heavy Duty Test Leads
  • Carrying Case
  • Six AA Batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 380260-NIST
Product Name Megohmmeter, Autoranging Digital with NIST
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 1233386 - RS Components, Ltd.
Specs
DC Current Out 1.00E-3 amps
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual (optional feature)
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details