AEMC Instruments Megohmmeter, Hand-cranked, 500V 2126.51

Description
Product Highlights True Megohmmeter® Test voltages of 500V Insulation measurements to 500Mohm LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto-Ranging – dual scale operation for better sensitivity and easier readings Compact self-contained package; folded crank Large direct reading scale Each Unit Includes Test Leads Clips Test Probe Soft Carrying Case User Manual
Datasheet
Description
Product Highlights True Megohmmeter® Test voltages of 500V Insulation measurements to 500Mohm LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto-Ranging – dual scale operation for better sensitivity and easier readings Compact self-contained package; folded crank Large direct reading scale Each Unit Includes Test Leads Clips Test Probe Soft Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter, Hand-cranked, 500V - 2126.51 - Transcat, Inc.
Rochester, NY, USA
Megohmmeter, Hand-cranked, 500V
2126.51
Megohmmeter, Hand-cranked, 500V 2126.51
Product Highlights True Megohmmeter® Test voltages of 500V Insulation measurements to 500Mohm LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto-Ranging – dual scale operation for better sensitivity and easier readings Compact self-contained package; folded crank Large direct reading scale Each Unit Includes Test Leads Clips Test Probe Soft Carrying Case User Manual

Product Highlights

  • True Megohmmeter®
  • Test voltages of 500V
  • Insulation measurements to 500Mohm
  • LED indicates constant voltage output and proper cranked speed
  • Automatic discharge when measurement is finished
  • Auto-Ranging – dual scale operation for better sensitivity and easier readings
  • Compact self-contained package; folded crank
  • Large direct reading scale

Each Unit Includes

  • Test Leads
  • Clips
  • Test Probe
  • Soft Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2126.51
Product Name Megohmmeter, Hand-cranked, 500V
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Cropico - DO8000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 - 256VAC
View Details