Megger Megohmmeter/Insulation Tester Hand-Cranked 6410-863

Description
Product Highlights Megger Model # MJ159 Catalog # 212159 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 2000 MW 0-600V AC Measuring Range Direct-Reading Analog Meter—No Multipliers Hand-Crank Operation 7 x 6 x 5" HWD/4.5 lbs Each Unit Includes Test Leads (210971) Carrying Case 217740) Instructions
Datasheet
Description
Product Highlights Megger Model # MJ159 Catalog # 212159 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 2000 MW 0-600V AC Measuring Range Direct-Reading Analog Meter—No Multipliers Hand-Crank Operation 7 x 6 x 5" HWD/4.5 lbs Each Unit Includes Test Leads (210971) Carrying Case 217740) Instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter/Insulation Tester Hand-Cranked - 8000E - Transcat, Inc.
Rochester, NY, USA
Megohmmeter/Insulation Tester Hand-Cranked
8000E
Megohmmeter/Insulation Tester Hand-Cranked 8000E
Product Highlights Megger Model # MJ159 Catalog # 212159 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 2000 MW 0-600V AC Measuring Range Direct-Reading Analog Meter—No Multipliers Hand-Crank Operation 7 x 6 x 5" HWD/4.5 lbs Each Unit Includes Test Leads (210971) Carrying Case 217740) Instructions

Product Highlights

  • Megger Model # MJ159 Catalog # 212159
  • Test Voltages: 100, 250, 500, 1000 VDC
  • Insulation Resistance: 0 to 2000 MW
  • 0-600V AC Measuring Range
  • Direct-Reading Analog Meter—No Multipliers
  • Hand-Crank Operation
  • 7 x 6 x 5" HWD/4.5 lbs

Each Unit Includes

  • Test Leads (210971)
  • Carrying Case 217740)
  • Instructions
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 8000E
Product Name Megohmmeter/Insulation Tester Hand-Cranked
Resistance Range 0.0 to 2.00E6 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
SafeTest Series - Luminaire - Seaward Group USA
Specs
Testing Method Automatic (optional feature); Manual (optional feature)
Safety Agency Rating CE; IEC
Input Voltage 220 - 240 VAC
View Details