AEMC Instruments Digital Megohmmeter, 4G Ohm, 250V/500V/1000V 2126.53

Description
Product Highlights True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MO (4GO) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge after insulation test AC/DC voltmeter to 600VAC/1000VDC Ohmmeter to 400kO Continuity meter with up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation Testing Standards including EN61557 CE marked and 600V CAT IV Each Unit Includes Set of Two Five Foot Test Leads Test Probe Screw on Alligator Clips Soft Carrying Case User Manual
Datasheet
Description
Product Highlights True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MO (4GO) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge after insulation test AC/DC voltmeter to 600VAC/1000VDC Ohmmeter to 400kO Continuity meter with up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation Testing Standards including EN61557 CE marked and 600V CAT IV Each Unit Includes Set of Two Five Foot Test Leads Test Probe Screw on Alligator Clips Soft Carrying Case User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter, 4G Ohm, 250V/500V/1000V - 2126.53 - Transcat, Inc.
Rochester, NY, USA
Digital Megohmmeter, 4G Ohm, 250V/500V/1000V
2126.53
Digital Megohmmeter, 4G Ohm, 250V/500V/1000V 2126.53
Product Highlights True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MO (4GO) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge after insulation test AC/DC voltmeter to 600VAC/1000VDC Ohmmeter to 400kO Continuity meter with up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation Testing Standards including EN61557 CE marked and 600V CAT IV Each Unit Includes Set of Two Five Foot Test Leads Test Probe Screw on Alligator Clips Soft Carrying Case User Manual

Product Highlights

  • True Megohmmeter®
  • Insulation test voltage selections of 250V, 500V and 1000V
  • Measure insulation to 4000MO (4GO)
  • TEST LOCK feature for timed measurements up to 15 minutes
  • Auto discharge after insulation test
  • AC/DC voltmeter to 600VAC/1000VDC
  • Ohmmeter to 400kO
  • Continuity meter with up to 200mA test current
  • Test lead resistance compensation for accurate low resistance measurements
  • Auto HOLD function to "freeze" readings
  • Large and bright dual display with blue backlight
  • Auto Power Off
  • Ergonomic over-molded case with back-stand
  • Complies with International Insulation Testing
  • Standards including EN61557
  • CE marked and 600V CAT IV

Each Unit Includes

  • Set of Two Five Foot Test Leads
  • Test Probe
  • Screw on Alligator Clips
  • Soft Carrying Case
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2126.53
Product Name Digital Megohmmeter, 4G Ohm, 250V/500V/1000V
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 4713306 - RS Components, Ltd.
Specs
Operating Temperature 5 F (-15 C)
View Details
Seaward - Europa PAC Plus - Seaward Group USA
Specs
Testing Method Automatic; Semi-automatic; Manual
Safety Agency Rating CE
Input Voltage 220 - 240 VAC
View Details