AEMC Instruments Megohmmeter (Hand-cranked, 250V,500V,1000V) 2126.52

Description
Product Highlights True Megohmmeter® Test voltages of 25V, 5V and 1V LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto- Ranging " dual scale operation for better sensitivity and easier readings Compact self-contained package; folded crank Large direct reading scale Each Unit Includes Soft Carrying Case Test Leads Blue Lead Alligator Clips Test Probe User Manual
Datasheet
Description
Product Highlights True Megohmmeter® Test voltages of 25V, 5V and 1V LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto- Ranging " dual scale operation for better sensitivity and easier readings Compact self-contained package; folded crank Large direct reading scale Each Unit Includes Soft Carrying Case Test Leads Blue Lead Alligator Clips Test Probe User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter (Hand-cranked, 250V,500V,1000V) - 6503 - Transcat, Inc.
Rochester, NY, USA
Megohmmeter (Hand-cranked, 250V,500V,1000V)
6503
Megohmmeter (Hand-cranked, 250V,500V,1000V) 6503
Product Highlights True Megohmmeter® Test voltages of 25V, 5V and 1V LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto- Ranging " dual scale operation for better sensitivity and easier readings Compact self-contained package; folded crank Large direct reading scale Each Unit Includes Soft Carrying Case Test Leads Blue Lead Alligator Clips Test Probe User Manual

Product Highlights

  • True Megohmmeter®
  • Test voltages of 25V, 5V and 1V
  • LED indicates constant voltage output and proper cranked speed
  • Automatic discharge when measurement is finished
  • Auto- Ranging " dual scale operation for better sensitivity and easier readings
  • Compact self-contained package; folded crank
  • Large direct reading scale

Each Unit Includes

  • Soft Carrying Case
  • Test Leads
  • Blue Lead
  • Alligator Clips
  • Test Probe
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 6503
Product Name Megohmmeter (Hand-cranked, 250V,500V,1000V)
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2889859 - RS Components, Ltd.
Specs
DC Current Out 32 amps
View Details
SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Testing Method Automatic
Safety Agency Rating CE; IEC
Input Voltage 220 - 240 VAC
View Details