AEMC Instruments Digital Megohmmeter 250V,500V,1000V,4000ohm,V 2117.72

Description
Product Highlights AEMC Model # 1026 AEMC Catalog # 2117.72 Test Voltages of 250, 500 & 1000V Measures Insulation Resistance to 4000M Ohm Measures AC and DC Voltage for 600V Measures Resitance to 4000 Ohm Lock Feature to Apply Test Voltage for Extended Time Each Unit Includes Test leads with large alligator clips Soft carrying case Battery User's manual
Datasheet
Description
Product Highlights AEMC Model # 1026 AEMC Catalog # 2117.72 Test Voltages of 250, 500 & 1000V Measures Insulation Resistance to 4000M Ohm Measures AC and DC Voltage for 600V Measures Resitance to 4000 Ohm Lock Feature to Apply Test Voltage for Extended Time Each Unit Includes Test leads with large alligator clips Soft carrying case Battery User's manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter 250V,500V,1000V,4000ohm,V - 2117.72 - Transcat, Inc.
Rochester, NY, USA
Digital Megohmmeter 250V,500V,1000V,4000ohm,V
2117.72
Digital Megohmmeter 250V,500V,1000V,4000ohm,V 2117.72
Product Highlights AEMC Model # 1026 AEMC Catalog # 2117.72 Test Voltages of 250, 500 & 1000V Measures Insulation Resistance to 4000M Ohm Measures AC and DC Voltage for 600V Measures Resitance to 4000 Ohm Lock Feature to Apply Test Voltage for Extended Time Each Unit Includes Test leads with large alligator clips Soft carrying case Battery User's manual

Product Highlights

  • AEMC Model # 1026 AEMC Catalog # 2117.72
  • Test Voltages of 250, 500 & 1000V
  • Measures Insulation Resistance to 4000M Ohm
  • Measures AC and DC Voltage for 600V
  • Measures Resitance to 4000 Ohm
  • Lock Feature to Apply Test Voltage for Extended Time

Each Unit Includes

  • Test leads with large alligator clips
  • Soft carrying case
  • Battery
  • User's manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2117.72
Product Name Digital Megohmmeter 250V,500V,1000V,4000ohm,V
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual (optional feature)
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details