Hioki USA Corporation Ultra Megohm Meter SM-8220

Description
Product Highlights Measurement voltage : 10 - 1,000 V DC (7ranges) Meas. range : 0.05 - 2 x 1010 MO (9ranges) Digital/analogue display on LCD Suited for measurement site of high to low voltage and resistive load Equipped with imer, remote starter, comparator and HV-EN function (standard spec) Compatible for measurement of several sample typees with electrodes and other devices
Datasheet
Description
Product Highlights Measurement voltage : 10 - 1,000 V DC (7ranges) Meas. range : 0.05 - 2 x 1010 MO (9ranges) Digital/analogue display on LCD Suited for measurement site of high to low voltage and resistive load Equipped with imer, remote starter, comparator and HV-EN function (standard spec) Compatible for measurement of several sample typees with electrodes and other devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Megohm Meter - SM-8220 - Transcat, Inc.
Rochester, NY, USA
Ultra Megohm Meter
SM-8220
Ultra Megohm Meter SM-8220
Product Highlights Measurement voltage : 10 - 1,000 V DC (7ranges) Meas. range : 0.05 - 2 x 1010 MO (9ranges) Digital/analogue display on LCD Suited for measurement site of high to low voltage and resistive load Equipped with imer, remote starter, comparator and HV-EN function (standard spec) Compatible for measurement of several sample typees with electrodes and other devices

Product Highlights

  • Measurement voltage : 10 - 1,000 V DC (7ranges)
  • Meas. range : 0.05 - 2 x 1010 MO (9ranges)
  • Digital/analogue display on LCD
  • Suited for measurement site of high to low voltage and resistive load
  • Equipped with imer, remote starter, comparator and HV-EN function (standard spec)
  • Compatible for measurement of several sample typees with electrodes and other devices
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number SM-8220
Product Name Ultra Megohm Meter
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual (optional feature)
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details