AEMC Instruments Digital HH Megohmmeter Analog Bargraph 50V-1000V BT 2155.53

Description
The selectable test voltages range from 10 to 1000V depending on the model. These compact, lightweight meters are ideal for testing cables, small motors, pumps, transformers and industrial equipment. The Model 6536 is ideal for special applications in the aerospace and defense sectors where very specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, 250V, 500V, 1000V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the completion of the test Manual, Lock & Timer test modes PI/DAR Ratio calculations (model dependent) Active voltmeter detects live voltage prior to starting a test Automatic test inhibition if live voltage above 25 volts detected Programmable alarms with Pass/Fail indication (model dependent) 200mA/20mA continuity measurement with fuseless active protection Measures V (AC & DC), Hz, Ω, kΩ, capacitance and cable length (model dependent) ΔRel mode for comparative measurements displayed as a value or % Test lead compensation eliminates lead resistance from continuity measurements Data storage of test results (model dependent) Computer report generation of test results (model dependent) Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring Insulation measurement on electronic components and circuits Special applications in the aerospace and defense sectors where specified test voltages are required Cables, small motors, pumps, transformers and industrial equipment Each Unit Includes Soft carrying pouch two 1.5m test leads (red/black) two alligator clips (red/black) 1 black test probe 6 AA batteries quick start guide USB stick with DataView® software user manual
Datasheet
Description
The selectable test voltages range from 10 to 1000V depending on the model. These compact, lightweight meters are ideal for testing cables, small motors, pumps, transformers and industrial equipment. The Model 6536 is ideal for special applications in the aerospace and defense sectors where very specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, 250V, 500V, 1000V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the completion of the test Manual, Lock & Timer test modes PI/DAR Ratio calculations (model dependent) Active voltmeter detects live voltage prior to starting a test Automatic test inhibition if live voltage above 25 volts detected Programmable alarms with Pass/Fail indication (model dependent) 200mA/20mA continuity measurement with fuseless active protection Measures V (AC & DC), Hz, Ω, kΩ, capacitance and cable length (model dependent) ΔRel mode for comparative measurements displayed as a value or % Test lead compensation eliminates lead resistance from continuity measurements Data storage of test results (model dependent) Computer report generation of test results (model dependent) Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring Insulation measurement on electronic components and circuits Special applications in the aerospace and defense sectors where specified test voltages are required Cables, small motors, pumps, transformers and industrial equipment Each Unit Includes Soft carrying pouch two 1.5m test leads (red/black) two alligator clips (red/black) 1 black test probe 6 AA batteries quick start guide USB stick with DataView® software user manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital HH Megohmmeter Analog Bargraph 50V-1000V BT - 6526 - Transcat, Inc.
Rochester, NY, USA
Digital HH Megohmmeter Analog Bargraph 50V-1000V BT
6526
Digital HH Megohmmeter Analog Bargraph 50V-1000V BT 6526
The selectable test voltages range from 10 to 1000V depending on the model. These compact, lightweight meters are ideal for testing cables, small motors, pumps, transformers and industrial equipment. The Model 6536 is ideal for special applications in the aerospace and defense sectors where very specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, 250V, 500V, 1000V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the completion of the test Manual, Lock & Timer test modes PI/DAR Ratio calculations (model dependent) Active voltmeter detects live voltage prior to starting a test Automatic test inhibition if live voltage above 25 volts detected Programmable alarms with Pass/Fail indication (model dependent) 200mA/20mA continuity measurement with fuseless active protection Measures V (AC & DC), Hz, Ω, kΩ, capacitance and cable length (model dependent) ΔRel mode for comparative measurements displayed as a value or % Test lead compensation eliminates lead resistance from continuity measurements Data storage of test results (model dependent) Computer report generation of test results (model dependent) Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring Insulation measurement on electronic components and circuits Special applications in the aerospace and defense sectors where specified test voltages are required Cables, small motors, pumps, transformers and industrial equipment Each Unit Includes Soft carrying pouch two 1.5m test leads (red/black) two alligator clips (red/black) 1 black test probe 6 AA batteries quick start guide USB stick with DataView® software user manual

The selectable test voltages range from 10 to 1000V depending on the model. These compact, lightweight meters are ideal for testing cables, small motors, pumps, transformers and industrial equipment. The Model 6536 is ideal for special applications in the aerospace and defense sectors where very specific test voltages are required.

Product highlights

  • Digital w/Analog Bargraph, Alarm, 50V, 100V, 250V, 500V, 1000V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software
  • Selectable test voltages from 10 to 1000V (model dependent)
  • Insulation resistance measurement up to 200GΩ (model dependent)
  • Automatic discharge at the completion of the test
  • Manual, Lock & Timer test modes
  • PI/DAR Ratio calculations (model dependent)
  • Active voltmeter detects live voltage prior to starting a test
  • Automatic test inhibition if live voltage above 25 volts detected
  • Programmable alarms with Pass/Fail indication (model dependent)
  • 200mA/20mA continuity measurement with fuseless active protection
  • Measures V (AC & DC), Hz, Ω, kΩ, capacitance and cable length (model dependent)
  • ΔRel mode for comparative measurements displayed as a value or %
  • Test lead compensation eliminates lead resistance from continuity measurements
  • Data storage of test results (model dependent)
  • Computer report generation of test results (model dependent)
  • Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring
  • Insulation measurement on electronic components and circuits
  • Special applications in the aerospace and defense sectors where specified test voltages are required
  • Cables, small motors, pumps, transformers and industrial equipment

Each Unit Includes

  • Soft carrying pouch
  • two 1.5m test leads (red/black)
  • two alligator clips (red/black)
  • 1 black test probe
  • 6 AA batteries
  • quick start guide
  • USB stick with DataView® software
  • user manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 6526
Product Name Digital HH Megohmmeter Analog Bargraph 50V-1000V BT
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Cropico - DO5000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 115/ 230 Volts
View Details