AEMC Instruments Digtal Megohmmeter, 50/100/250/ 500/1,000V, 4,000 Gigaohms 2130.03

Description
Product Highlights AEMC Model # 16 Catalog # 213.3 5, 1, 25, 5, 1V Digital Megohmmeter with Analog Bargraph &Memory Automatic DAR, PI and Capacitance Automatic Discharge with Voltage Display Programmable test run time CE marked and IEC 11-1 CAT III, 6V RS-232 Communication Direct Printing Each Unit Includes Detachable accessory pouch (one red, one bluetest lead, one black shielded lead, three color coded(black, red and blue) Alligator clips, One black test probe) (1) 6ft RS-232 DB9/DB25 F/F Cable Recharable battery DataView Lite Software US 12V power cord Spare fuses User Manual
Datasheet
Description
Product Highlights AEMC Model # 16 Catalog # 213.3 5, 1, 25, 5, 1V Digital Megohmmeter with Analog Bargraph &Memory Automatic DAR, PI and Capacitance Automatic Discharge with Voltage Display Programmable test run time CE marked and IEC 11-1 CAT III, 6V RS-232 Communication Direct Printing Each Unit Includes Detachable accessory pouch (one red, one bluetest lead, one black shielded lead, three color coded(black, red and blue) Alligator clips, One black test probe) (1) 6ft RS-232 DB9/DB25 F/F Cable Recharable battery DataView Lite Software US 12V power cord Spare fuses User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digtal Megohmmeter, 50/100/250/ 500/1,000V, 4,000 Gigaohms - 2130.03 - Transcat, Inc.
Rochester, NY, USA
Digtal Megohmmeter, 50/100/250/ 500/1,000V, 4,000 Gigaohms
2130.03
Digtal Megohmmeter, 50/100/250/ 500/1,000V, 4,000 Gigaohms 2130.03
Product Highlights AEMC Model # 16 Catalog # 213.3 5, 1, 25, 5, 1V Digital Megohmmeter with Analog Bargraph &Memory Automatic DAR, PI and Capacitance Automatic Discharge with Voltage Display Programmable test run time CE marked and IEC 11-1 CAT III, 6V RS-232 Communication Direct Printing Each Unit Includes Detachable accessory pouch (one red, one bluetest lead, one black shielded lead, three color coded(black, red and blue) Alligator clips, One black test probe) (1) 6ft RS-232 DB9/DB25 F/F Cable Recharable battery DataView Lite Software US 12V power cord Spare fuses User Manual

Product Highlights

  • AEMC Model # 16 Catalog # 213.3
  • 5, 1, 25, 5, 1V Digital Megohmmeter with Analog Bargraph &Memory
  • Automatic DAR, PI and Capacitance
  • Automatic Discharge with Voltage Display
  • Programmable test run time
  • CE marked and IEC 11-1 CAT III, 6V
  • RS-232 Communication
  • Direct Printing

Each Unit Includes

  • Detachable accessory pouch (one red, one bluetest lead, one black shielded lead, three color coded(black, red and blue) Alligator clips, One black test probe)
  • (1) 6ft RS-232 DB9/DB25 F/F Cable
  • Recharable battery
  • DataView Lite Software
  • US 12V power cord
  • Spare fuses
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2130.03
Product Name Digtal Megohmmeter, 50/100/250/ 500/1,000V, 4,000 Gigaohms
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Seaward - Combi Compact - Seaward Group USA
Seaward Group USA
Specs
Testing Method Manual
Safety Agency Rating CE
Input Voltage Battery Powered
View Details