AEMC Instruments DMM, Current Meter, Non-Contact Volt. Detector & 1kVMegohmmeter 2133.13

Description
Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit provides all the essential tools to measure all typical electrical parameters as well as check the insulation of cables and equipment. It includes a digital multimeter, insulation tester, line splitter and flexible current sensor 5217 Digital Multimeter 5217 TRMS, 6000-cts, NCV, V, A, AC/DC, Ohm, T, Frequency, Auto Hold True RMS (TRMS) Non-Contact Voltage detection Low input impedance voltage measurement (VLowZ) to help prevent "ghost" voltage from affecting the measurement HOLD function MAX/MIN function displays the maximum and minimum readings detected during a measurement session Δ REL compares measurements to a user selected reference value. Auto/Manual range selection Backlight and flashlight Multiple mounting options (stand, slot, magnet) Sleep Mode for extending battery life 400D-10 Current Meter with 10" Flexible Sensor Digital FlexProbe with 10" sensor Easy access and measurement, even in confined spaces where access is difficult Measurement from 20mAAC to 4000A (model dependent) Resolution down to 1mA (model dependent) Auto-ranging HOLD feature Direct reading Compact and simple to use Flexible current sensor True RMS Safety rating of 600V CAT IV Sensor diameter 1.77" to > 3.94" (sensor dependent) NC-1 Non-Contact Voltage Detector Voltage Sensitivity: 100 to 240VAC Frequency: 50/60Hz Detection Distance: <5mm Over Voltage: 600V Cat. III Battery: 2x1.5V AAA Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2 6527 1kV Megohmmeter True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MΩ (4GΩ) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge after insulation test AC/DC voltmeter to 600VAC/1000VDC Ohmmeter to 400kΩ Continuity meter with up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation Testing Standards including EN61557 CE marked and 600V CAT IV
Datasheet
Description
Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit provides all the essential tools to measure all typical electrical parameters as well as check the insulation of cables and equipment. It includes a digital multimeter, insulation tester, line splitter and flexible current sensor 5217 Digital Multimeter 5217 TRMS, 6000-cts, NCV, V, A, AC/DC, Ohm, T, Frequency, Auto Hold True RMS (TRMS) Non-Contact Voltage detection Low input impedance voltage measurement (VLowZ) to help prevent "ghost" voltage from affecting the measurement HOLD function MAX/MIN function displays the maximum and minimum readings detected during a measurement session Δ REL compares measurements to a user selected reference value. Auto/Manual range selection Backlight and flashlight Multiple mounting options (stand, slot, magnet) Sleep Mode for extending battery life 400D-10 Current Meter with 10" Flexible Sensor Digital FlexProbe with 10" sensor Easy access and measurement, even in confined spaces where access is difficult Measurement from 20mAAC to 4000A (model dependent) Resolution down to 1mA (model dependent) Auto-ranging HOLD feature Direct reading Compact and simple to use Flexible current sensor True RMS Safety rating of 600V CAT IV Sensor diameter 1.77" to > 3.94" (sensor dependent) NC-1 Non-Contact Voltage Detector Voltage Sensitivity: 100 to 240VAC Frequency: 50/60Hz Detection Distance: <5mm Over Voltage: 600V Cat. III Battery: 2x1.5V AAA Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2 6527 1kV Megohmmeter True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MΩ (4GΩ) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge after insulation test AC/DC voltmeter to 600VAC/1000VDC Ohmmeter to 400kΩ Continuity meter with up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation Testing Standards including EN61557 CE marked and 600V CAT IV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMM, Current Meter, Non-Contact Volt. Detector & 1kVMegohmmeter - 2133.13 - Transcat, Inc.
Rochester, NY, USA
DMM, Current Meter, Non-Contact Volt. Detector & 1kVMegohmmeter
2133.13
DMM, Current Meter, Non-Contact Volt. Detector & 1kVMegohmmeter 2133.13
Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit provides all the essential tools to measure all typical electrical parameters as well as check the insulation of cables and equipment. It includes a digital multimeter, insulation tester, line splitter and flexible current sensor 5217 Digital Multimeter 5217 TRMS, 6000-cts, NCV, V, A, AC/DC, Ohm, T, Frequency, Auto Hold True RMS (TRMS) Non-Contact Voltage detection Low input impedance voltage measurement (VLowZ) to help prevent "ghost" voltage from affecting the measurement HOLD function MAX/MIN function displays the maximum and minimum readings detected during a measurement session Δ REL compares measurements to a user selected reference value. Auto/Manual range selection Backlight and flashlight Multiple mounting options (stand, slot, magnet) Sleep Mode for extending battery life 400D-10 Current Meter with 10" Flexible Sensor Digital FlexProbe with 10" sensor Easy access and measurement, even in confined spaces where access is difficult Measurement from 20mAAC to 4000A (model dependent) Resolution down to 1mA (model dependent) Auto-ranging HOLD feature Direct reading Compact and simple to use Flexible current sensor True RMS Safety rating of 600V CAT IV Sensor diameter 1.77" to > 3.94" (sensor dependent) NC-1 Non-Contact Voltage Detector Voltage Sensitivity: 100 to 240VAC Frequency: 50/60Hz Detection Distance: <5mm Over Voltage: 600V Cat. III Battery: 2x1.5V AAA Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2 6527 1kV Megohmmeter True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MΩ (4GΩ) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge after insulation test AC/DC voltmeter to 600VAC/1000VDC Ohmmeter to 400kΩ Continuity meter with up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International Insulation Testing Standards including EN61557 CE marked and 600V CAT IV

Each Kit Includes

  • 5217 Digital Multimeter
  • 400D-10 Current Meter with 10" Flexible Sensor
  • NC-1 Non-Contact Voltage Detector
  • 6527 1kV Megohmmeter
  • Tool Bag
  • Reversible Pocket Screwdriver

Product Highlights

This kit provides all the essential tools to measure all typical electrical parameters as well as check the insulation of cables and equipment. It includes a digital multimeter, insulation tester, line splitter and flexible current sensor

  • 5217 Digital Multimeter
    • 5217 TRMS, 6000-cts, NCV, V, A, AC/DC, Ohm, T, Frequency, Auto Hold
    • True RMS (TRMS)
    • Non-Contact Voltage detection
    • Low input impedance voltage measurement (VLowZ) to help prevent "ghost" voltage from affecting the measurement
    • HOLD function
    • MAX/MIN function displays the maximum and minimum readings detected during a measurement session
    • Δ REL compares measurements to a user selected reference value.
    • Auto/Manual range selection
    • Backlight and flashlight
    • Multiple mounting options (stand, slot, magnet)
    • Sleep Mode for extending battery life
  • 400D-10 Current Meter with 10" Flexible Sensor
    • Digital FlexProbe with 10" sensor
    • Easy access and measurement, even in confined spaces where access is difficult
    • Measurement from 20mAAC to 4000A (model dependent)
    • Resolution down to 1mA (model dependent)
    • Auto-ranging
    • HOLD feature
    • Direct reading
    • Compact and simple to use
    • Flexible current sensor
    • True RMS
    • Safety rating of 600V CAT IV
    • Sensor diameter 1.77" to > 3.94" (sensor dependent)
  • NC-1 Non-Contact Voltage Detector
    • Voltage Sensitivity: 100 to 240VAC
    • Frequency: 50/60Hz
    • Detection Distance: <5mm
    • Over Voltage: 600V Cat. III
    • Battery: 2x1.5V AAA
    • Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2
  • 6527 1kV Megohmmeter
    • True Megohmmeter®
    • Insulation test voltage selections of 250V, 500V and 1000V
    • Measure insulation to 4000MΩ (4GΩ)
    • TEST LOCK feature for timed measurements up to 15 minutes
    • Auto discharge after insulation test
    • AC/DC voltmeter to 600VAC/1000VDC
    • Ohmmeter to 400kΩ
    • Continuity meter with up to 200mA test current
    • Test lead resistance compensation for accurate low resistance measurements
    • Auto HOLD function to "freeze" readings
    • Large and bright dual display with blue backlight
    • Auto Power Off
    • Ergonomic over-molded case with back-stand
    • Complies with International Insulation Testing
    • Standards including EN61557
    • CE marked and 600V CAT IV
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2133.13
Product Name DMM, Current Meter, Non-Contact Volt. Detector & 1kVMegohmmeter
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 1233220 - RS Components, Ltd.
Specs
DC Current Out 1.00E-3 amps
View Details
SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Testing Method Automatic
Safety Agency Rating CE; IEC
Input Voltage 220 - 240 VAC
View Details