AEMC Instruments Digital Megohmmeter w/Analog Bargraph, Alarm, Bluetooth 2155.55

Description
Product Highlights With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up to 50GΩ. Meter also incorporates a 700V AC & DC True RMS voltmeter and continuity testing with a selectable 20mA or 200mA test current. The Model 6534 includes a Timer and Lock function which allows the user to operate the unit hands free. Automatic safety check protects user and meter with audiovisual signals and test inhibition when >25V is present on test sample. Alarms function is also standard. Large digital/analog multi-function display provides clear and easy readings enhanced by a bright blue electroluminescent backlight. A magnetic stand holds the meter to a metal surface or cabinet during the test. Optional Remote Test Probe accessory with flashlight simplifies repetitive testing and helps access hard-to-reach, poorly lit, test areas. With the possibility to save up to 1300 tests in memory and Bluetooth communication with DataView software, the Model 6534 will work well in electronics applications and production environments where a wide range of voltages, up to 500V, are desired. True Megohmmeter® 500V Insulation and Multi-Function Tester (Resistance, Continuity and Voltage) 10V, 25V, 100V, 250V and 500V Insulation Test Voltages 50GΩ Max Insulation Resistance Timed Test Mode up to 40 minutes for Insulation Resistance Test Test Lock feature for hands free timed measurements up to 15 minutes Continuity tests at 20mA or 200mA Test lead resistance compensation for accurate low resistance measurements True RMS AC/DC Voltmeter up to 700V Ohmmeter to 1000kΩ Auto discharge after Insulation Test Hold function to ""freeze"" readings Large and bright dual display with blue backlight Auto Standby Feature due to inactivity saves battery power 1300 Measurement storage in memory Bluetooth communication with included DataView software Complies with International Insulation Testing Standards including IEC/EN 61557 600V CAT IV Optional Remote Probe accessory Applications li>Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring Insulation measurement on electronic components and circuits Special applications in the aerospace and defense sectors where specified test voltages are required Cables, small motors, pumps, transformers and industrial equipment Each Unit Includes Soft Carrying Pouch 2x 1.5m Test leads (red and black) 2x alligator clips (red and black) 1x black test probe 2x grip probes (red and black) 6 AA batteries Quick start guide USB stick with DataView Software User manual
Description
Product Highlights With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up to 50GΩ. Meter also incorporates a 700V AC & DC True RMS voltmeter and continuity testing with a selectable 20mA or 200mA test current. The Model 6534 includes a Timer and Lock function which allows the user to operate the unit hands free. Automatic safety check protects user and meter with audiovisual signals and test inhibition when >25V is present on test sample. Alarms function is also standard. Large digital/analog multi-function display provides clear and easy readings enhanced by a bright blue electroluminescent backlight. A magnetic stand holds the meter to a metal surface or cabinet during the test. Optional Remote Test Probe accessory with flashlight simplifies repetitive testing and helps access hard-to-reach, poorly lit, test areas. With the possibility to save up to 1300 tests in memory and Bluetooth communication with DataView software, the Model 6534 will work well in electronics applications and production environments where a wide range of voltages, up to 500V, are desired. True Megohmmeter® 500V Insulation and Multi-Function Tester (Resistance, Continuity and Voltage) 10V, 25V, 100V, 250V and 500V Insulation Test Voltages 50GΩ Max Insulation Resistance Timed Test Mode up to 40 minutes for Insulation Resistance Test Test Lock feature for hands free timed measurements up to 15 minutes Continuity tests at 20mA or 200mA Test lead resistance compensation for accurate low resistance measurements True RMS AC/DC Voltmeter up to 700V Ohmmeter to 1000kΩ Auto discharge after Insulation Test Hold function to ""freeze"" readings Large and bright dual display with blue backlight Auto Standby Feature due to inactivity saves battery power 1300 Measurement storage in memory Bluetooth communication with included DataView software Complies with International Insulation Testing Standards including IEC/EN 61557 600V CAT IV Optional Remote Probe accessory Applications li>Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring Insulation measurement on electronic components and circuits Special applications in the aerospace and defense sectors where specified test voltages are required Cables, small motors, pumps, transformers and industrial equipment Each Unit Includes Soft Carrying Pouch 2x 1.5m Test leads (red and black) 2x alligator clips (red and black) 1x black test probe 2x grip probes (red and black) 6 AA batteries Quick start guide USB stick with DataView Software User manual

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter w/Analog Bargraph, Alarm, Bluetooth - 6534-AEMC - Transcat, Inc.
Rochester, NY, USA
Digital Megohmmeter w/Analog Bargraph, Alarm, Bluetooth
6534-AEMC
Digital Megohmmeter w/Analog Bargraph, Alarm, Bluetooth 6534-AEMC
Product Highlights With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up to 50GΩ. Meter also incorporates a 700V AC & DC True RMS voltmeter and continuity testing with a selectable 20mA or 200mA test current. The Model 6534 includes a Timer and Lock function which allows the user to operate the unit hands free. Automatic safety check protects user and meter with audiovisual signals and test inhibition when >25V is present on test sample. Alarms function is also standard. Large digital/analog multi-function display provides clear and easy readings enhanced by a bright blue electroluminescent backlight. A magnetic stand holds the meter to a metal surface or cabinet during the test. Optional Remote Test Probe accessory with flashlight simplifies repetitive testing and helps access hard-to-reach, poorly lit, test areas. With the possibility to save up to 1300 tests in memory and Bluetooth communication with DataView software, the Model 6534 will work well in electronics applications and production environments where a wide range of voltages, up to 500V, are desired. True Megohmmeter® 500V Insulation and Multi-Function Tester (Resistance, Continuity and Voltage) 10V, 25V, 100V, 250V and 500V Insulation Test Voltages 50GΩ Max Insulation Resistance Timed Test Mode up to 40 minutes for Insulation Resistance Test Test Lock feature for hands free timed measurements up to 15 minutes Continuity tests at 20mA or 200mA Test lead resistance compensation for accurate low resistance measurements True RMS AC/DC Voltmeter up to 700V Ohmmeter to 1000kΩ Auto discharge after Insulation Test Hold function to ""freeze"" readings Large and bright dual display with blue backlight Auto Standby Feature due to inactivity saves battery power 1300 Measurement storage in memory Bluetooth communication with included DataView software Complies with International Insulation Testing Standards including IEC/EN 61557 600V CAT IV Optional Remote Probe accessory Applications li>Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring Insulation measurement on electronic components and circuits Special applications in the aerospace and defense sectors where specified test voltages are required Cables, small motors, pumps, transformers and industrial equipment Each Unit Includes Soft Carrying Pouch 2x 1.5m Test leads (red and black) 2x alligator clips (red and black) 1x black test probe 2x grip probes (red and black) 6 AA batteries Quick start guide USB stick with DataView Software User manual

Product Highlights

With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up to 50GΩ. Meter also incorporates a 700V AC & DC True RMS voltmeter and continuity testing with a selectable 20mA or 200mA test current. The Model 6534 includes a Timer and Lock function which allows the user to operate the unit hands free. Automatic safety check protects user and meter with audiovisual signals and test inhibition when >25V is present on test sample. Alarms function is also standard. Large digital/analog multi-function display provides clear and easy readings enhanced by a bright blue electroluminescent backlight. A magnetic stand holds the meter to a metal surface or cabinet during the test. Optional Remote Test Probe accessory with flashlight simplifies repetitive testing and helps access hard-to-reach, poorly lit, test areas. With the possibility to save up to 1300 tests in memory and Bluetooth communication with DataView software, the Model 6534 will work well in electronics applications and production environments where a wide range of voltages, up to 500V, are desired.

  • True Megohmmeter®
  • 500V Insulation and Multi-Function Tester (Resistance, Continuity and Voltage)
  • 10V, 25V, 100V, 250V and 500V Insulation Test Voltages
  • 50GΩ Max Insulation Resistance
  • Timed Test Mode up to 40 minutes for Insulation Resistance Test
  • Test Lock feature for hands free timed measurements up to 15 minutes
  • Continuity tests at 20mA or 200mA
  • Test lead resistance compensation for accurate low resistance measurements
  • True RMS AC/DC Voltmeter up to 700V
  • Ohmmeter to 1000kΩ
  • Auto discharge after Insulation Test
  • Hold function to ""freeze"" readings
  • Large and bright dual display with blue backlight
  • Auto Standby Feature due to inactivity saves battery power
  • 1300 Measurement storage in memory
  • Bluetooth communication with included DataView software
  • Complies with International Insulation Testing Standards including IEC/EN 61557
  • 600V CAT IV
  • Optional Remote Probe accessory
  • Applications
    • li>Insulation measurement on communication cables, Ethernet cables and other low voltage AC and DC wiring
    • Insulation measurement on electronic components and circuits
    • Special applications in the aerospace and defense sectors where specified test voltages are required
    • Cables, small motors, pumps, transformers and industrial equipment

Each Unit Includes

  • Soft Carrying Pouch
  • 2x 1.5m Test leads (red and black)
  • 2x alligator clips (red and black)
  • 1x black test probe
  • 2x grip probes (red and black)
  • 6 AA batteries
  • Quick start guide
  • USB stick with DataView Software
  • User manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 6534-AEMC
Product Name Digital Megohmmeter w/Analog Bargraph, Alarm, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 1233386 - RS Components, Ltd.
Specs
DC Current Out 1.00E-3 amps
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Semi-automatic; Manual
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details