Megger Megohmmeter 0-15 kV & 0-300,000 MOhm 210415

Description
Product Highlights The 5- and 15-kV Megohm-meters are high-voltage, line-operated instruments. They provide a continuously variable test voltage for highly sensitive insulation-resistanc e measurements of all types of electrical equipment and power cable. 15 kV, 300 G-ohms Zero-start, high-voltage interlock Shielded, high-voltage output cable permanently connected to the instrument Redundant grounding connections Easy-to-follow, color-coded meter scales Continuously variable test voltage Rugged field construction Circuit-breaker protection Each Unit Includes Ground connection cable, 10 ft [3 m] 4702 Test record card, universal 210954 Power cord, for Cat. No. 210415 17032 Instruction manual for 5-kV model AVTM21-40JA Instruction manual for 15-kV model AVTM21-415JA
Description
Product Highlights The 5- and 15-kV Megohm-meters are high-voltage, line-operated instruments. They provide a continuously variable test voltage for highly sensitive insulation-resistanc e measurements of all types of electrical equipment and power cable. 15 kV, 300 G-ohms Zero-start, high-voltage interlock Shielded, high-voltage output cable permanently connected to the instrument Redundant grounding connections Easy-to-follow, color-coded meter scales Continuously variable test voltage Rugged field construction Circuit-breaker protection Each Unit Includes Ground connection cable, 10 ft [3 m] 4702 Test record card, universal 210954 Power cord, for Cat. No. 210415 17032 Instruction manual for 5-kV model AVTM21-40JA Instruction manual for 15-kV model AVTM21-415JA

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter 0-15 kV & 0-300,000 MOhm - 210415 - Transcat, Inc.
Rochester, NY, USA
Megohmmeter 0-15 kV & 0-300,000 MOhm
210415
Megohmmeter 0-15 kV & 0-300,000 MOhm 210415
Product Highlights The 5- and 15-kV Megohm-meters are high-voltage, line-operated instruments. They provide a continuously variable test voltage for highly sensitive insulation-resistanc e measurements of all types of electrical equipment and power cable. 15 kV, 300 G-ohms Zero-start, high-voltage interlock Shielded, high-voltage output cable permanently connected to the instrument Redundant grounding connections Easy-to-follow, color-coded meter scales Continuously variable test voltage Rugged field construction Circuit-breaker protection Each Unit Includes Ground connection cable, 10 ft [3 m] 4702 Test record card, universal 210954 Power cord, for Cat. No. 210415 17032 Instruction manual for 5-kV model AVTM21-40JA Instruction manual for 15-kV model AVTM21-415JA

Product Highlights

The 5- and 15-kV Megohm-meters are high-voltage, line-operated instruments. They provide a continuously variable test voltage for highly sensitive insulation-resistance measurements of all types of electrical equipment and power cable.

  • 15 kV, 300 G-ohms
  • Zero-start, high-voltage interlock
  • Shielded, high-voltage output cable permanently connected to the instrument
  • Redundant grounding connections
  • Easy-to-follow, color-coded meter scales
  • Continuously variable test voltage
  • Rugged field construction
  • Circuit-breaker protection

Each Unit Includes

  • Ground connection cable, 10 ft [3 m] 4702
  • Test record card, universal 210954
  • Power cord, for Cat. No. 210415 17032
  • Instruction manual for 5-kV model AVTM21-40JA
  • Instruction manual for 15-kV model AVTM21-415JA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 210415
Product Name Megohmmeter 0-15 kV & 0-300,000 MOhm
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2889859 - RS Components, Ltd.
Specs
DC Current Out 32 amps
View Details
Cropico - DO4001 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Manual
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 100/120/220/240 V
View Details